location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF8080Cw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5119B023
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128386
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 12 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 26 kg
More>>>
Short summary description Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi:
This short summary of the Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF8080Cw, Laser, Colour printing, 2400 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi:
This is an auto-generated long summary of Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon i-SENSYS MF8080Cw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Warm-up time
30 s
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
28,5 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Time to first copy (black, normal)
22,5 s
Time to first copy (colour, normal)
29,3 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
ADF scanner
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
181
Fax forwarding
Yes
Fax broadcasting
210 locations
Fax dual access
Yes
Features
Maximum duty cycle *
30000 pages per month
Digital sender
No
Page description languages
UFRII-LT
Input & output capacity
Total number of input trays *
2
Total input capacity *
200 sheets
Total output capacity *
125 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Coated paper, Envelopes, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, index card, Statement
Envelopes sizes
10, B5, C5, DL
Paper tray media weight
60 - 220 g/m²
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
63,4 dB
Sound pressure level (copying)
63,4 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
900 W
Power consumption (standby)
15 W
Power consumption (off)
2,2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
430 mm
Depth
484 mm
Height
429 mm
Weight
26 kg
Packaging content
Bundled software
Presto! Page Manager MF Toolbox Remote User Interface (RUI) Department ID Management
Other features
Dimensions (WxDxH)
430 x 484 x 429 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:15:25
Uk has collected 6 expert reviews for Canon i-SENSYS MF8080Cw Laser A4 2400 x 600 DPI 12 ppm Wi-Fi and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
trustedreviews.com
Updated:
2013-06-12 10:15:14
Need some help deciding which printer's for you? Check out our Complete Guide To Buying A Printer The main advantage of a colour laser all-in-one over an inkjet is the crispness of the text and images it can produce. The disadvantage is the cost; Canon's...
Good Dedicated scan destinations, Front USB socket, Dedicated Ecocopy key...
Bad Slow black and colour print, Lowcapacity paper tray, No duplex print...
70%
pcadvisor.co.uk
Updated:
2013-06-12 10:15:19
After a couple of hours of enduring this multifunction printer's lack of automatic duplexing, sluggish speed, and other drawbacks, however, you'll understand why it's so inexpensive. And your first trip to the store for consumables will provide another...
Bottom line The Canon i-SENSYS MF8080Cw's lack of automatic duplexing, its weak grayscale graphics, and its frustratingly long delay in producing the first page of any print job are good reasons to check the competition for a better deal. But most MFPs in this pri...
60%