location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSR30-60 wired router Gigabit Ethernet Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSR30-60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JF804A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8856313739722 show
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE MSR30-60 wired router Gigabit Ethernet Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet WAN
  • - IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - Gigabit Ethernet
  • - Web-based management
  • - DHCP client DHCP server
  • - 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES
Warranty: 1 year, advance replacement, 30 calendar day, phone support, software releases
Long product name HPE MSR30-60 wired router Gigabit Ethernet Black, Blue :
The long product name of HPE MSR30-60 wired router Gigabit Ethernet Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 SIC, 6 MIM, 2 1000BASE-T, 2 x Gigabit Ethernet SFP, RISC 533 MHz, 512 MB DDR SDRAM, 256 MB flash, 360 Kpps, 717 BTU/hr
More>>>
Short summary description HPE MSR30-60 wired router Gigabit Ethernet Black, Blue:
This short summary of the HPE MSR30-60 wired router Gigabit Ethernet Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSR30-60, Ethernet WAN, Gigabit Ethernet, Black, Blue

Long summary description HPE MSR30-60 wired router Gigabit Ethernet Black, Blue:
This is an auto-generated long summary of HPE MSR30-60 wired router Gigabit Ethernet Black, Blue based on the first three specs of the first five spec groups.

HPE MSR30-60. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE..., Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, 3DES, DES, MAC address table: 30000 entries. Processor architecture: RISC, Processor frequency: 533 MHz, Flash memory: 256 MB. Product colour: Black, Blue. Power consumption (typical): 375 W

Brand Image Product code Product Stock Price from
HPE

HPE MSR30-40 Router with VCX and 8-port FXO and 4-port FXS Modules wired router
(show image)
JD026A#ABB MSR30-40 Router with VCX and 8-port FXO and 4-port FXS Modules 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-16 Router with VCX and 4-port FXO and 2-port FXS Modules wired router
(show image)
JD025A#ABB MSR30-16 Router with VCX and 4-port FXO and 2-port FXS Modules 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-16 Router with VCX Enterprise Branch Communications MIM Module wired router
(show image)
JD024A#ABB MSR30-16 Router with VCX Enterprise Branch Communications MIM Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-40 Router with VCX MIM Module wired router
(show image)
JD023A#ABB MSR30-40 Router with VCX MIM Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-40 Router with VCX and E1 and 4-port BRI and 4-port FXS Modules wired router
(show image)
JD029A#ABB MSR30-40 Router with VCX and E1 and 4-port BRI and 4-port FXS Modules 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-40 Router with VCX and T1 and 4-port FX0 and 4-port FXS Modules wired router
(show image)
JD028A#ABB MSR30-40 Router with VCX and T1 and 4-port FX0 and 4-port FXS Modules 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-16 wired router
(show image)
JD025A MSR30-16 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-40 wired router Blue
(show image)
JD023A MSR30-40 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-16 wired router
(show image)
JD024A MSR30-16 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSR30-40 wired router
(show image)
JD029A MSR30-40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)