location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1451B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 14,8 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 10,1 kg
Long product name Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm :
The long product name of Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP600 Multifunction, Inkjet, 30 ppm, 24 ppm, 9600 x 2400 dpi
More>>>
Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm:
The official description of Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced All-in-One features and mini photo lab functionality offer fast, superior quality photo prints. An intuitive user interface with colour screen and Easy-Scroll Wheel make operation extra easy.

- Intuitive user interface with Easy-Scroll Wheel
- 6.3cm colour TFT screen
- Photo lab quality: max. 9600x2400dpi
- Prints a 10x15cm borderless photo in approx. 28 seconds
- Direct photo printing: PictBridge, memory cards, mobile phones
- 2400dpi scanner

Intuitive PC-free operation
With a crystal clear 6.3cm TFT screen and Easy-Scroll Wheel, the PIXMA MP600 makes operation easier than ever before. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print digital photos at a touch - or copy and scan effortlessly - via the new user-friendly interface.

Superior photo lab print quality

The high 9600x2400dpi print resolution ensures detailed and vibrant photo lab quality output. Superior quality is achieved by Canon's FINE print head technology which delivers microscopic ink droplets as small as 1pl. ContrastPLUS technology with an additional dye based black ink brings extra depth and contrast to photos.

High speed photo printing and copying

Print a photo lab quality 10x15cm borderless photo in approximately 28 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats from a small credit card size right up to A4.

Benefit from a fast copy speed of up to 30cpm in mono and up to 24cpm in colour. Dual Colour Gamut Processing Technology ensures faithful re-prints for copying your photos.

Direct camera, card and phone photo printing

Print photos directly from PictBridge compatible cameras, camcorders and memory cards - without switching on your PC. Or print photos direct from mobile camera phones via the IrDA interface or the optional Bluetooth® Unit.

High quality scanning

The built-in scanner has a 2400x4800dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Advanced media handling

This smart Photo All-in-One provides printing directly onto inkjet printable DVDs or CDs and automatic double-sided printing and copying. The sheet feeder and cassette can hold both photo paper and standard paper with easy switching between the two.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE print head, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Economical Single Ink system

All ink tanks can be replaced separately, minimising ink wastage. LEDs built into the ink tanks flash to give an immediate visual indication if a colour is running low or has run out.

Short summary description Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm:
This short summary of the Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP600, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm:
This is an auto-generated long summary of Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14,8 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP600. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 11,6 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14,8 ppm
Print speed (colour, normal quality, A4/US Letter)
11,6 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Paper handling
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
Microdrive
Sound power level (standby)
33,5 dB
Mac compatibility
Yes
Minimum system requirements
1024x768, CD-ROM
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1,5 W
Power consumption (off)
0,8 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
10,1 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, CD LabelPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
450 x 389 x 194 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, 54 x 86mm
Media types supported
PR-101, PP-101, PP-101D, SG-101/SG-201, GP-401, GP-501, MP-101, PS-101, SW-201
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 12:35:09
Uk has collected 21 expert reviews for Canon PIXMA MP600 Inkjet A4 9600 x 2400 DPI 14.8 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 12:35:08
The Canon Pixma MP600 is a solid multi-purpose device that combines a printer, scanner, and media card reader at a reasonable price of $299. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact t...
Good High print quality, fast print speeds, dual paper trays, built-in duplexer...
Bad No fax capability or ADF, lacks film scanning The Final Word The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everything...
80%
pcadvisor.co.uk
Updated:
2013-11-13 12:35:08
The Canon Pixma MP600 is a solid multipurpose device that combines a printer, scanner, and media card reader at a reasonable price. It lacks a built-in fax, making it problematic for office use, and serious photographers will bemoan the fact that it...
Bottom line The Canon Pixma MP600 is an excellent printer and a solid copier that delivers top-notch print quality at high speeds. If you dont need fax and can live without an automatic document feeder and film scanning, the MP600 is a solid choice for everythin...
80%
pcauthority.com.au
Updated:
2013-11-13 12:35:08
A well-built machine with great print quality. The scanner is sufficient for everything but photo work.
83%
alphr.com
Updated:
2013-11-13 12:35:09
A well-built machine with great print quality. The scanner is sufficient for everything but photo work Weve come to expect good things from modern inkjets - even sub-£100 machines can be capable of labs-quality photos, and some multifunction versions...
83%
goodgearguide.com.au
Updated:
2015-06-26 05:19:13
It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Good Automatic duplex, wireless printing, two paper trays, CD/DVD printing...
Bad Wireless networking setup is cumbersome, no scan-to button The Final Word It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
Bottom line It may not look pretty, but underneath its boxy exterior the MP600R has plenty of useful features that make it a great all-round multifunction centre for the home or small office.
80%
Brand Image Product code Product Stock Price from
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14,8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14,8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)