Canon logo

Canon EF 75-300mm f/4-5.6 III USM Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49230
Info modified on:
14 May 2019, 11:23:11
Long product name Canon EF 75-300mm f/4-5.6 III USM Black:

EF 75-300mm f/4-5.6 III USM Telephoto Zoom Lens - 75mm to 300mm

Canon EF 75-300mm f/4-5.6 III USM Black:

Compact and lightweight 4x telephoto zoom lens ideal for shooting sports, portraits, and wildlife. The newly developed Micro USM makes autofocusing quicker and quieter. The improved zoom mechanism also makes zooming smoother. The front part of the zoom ring now sports a silver ring for a luxury touch.

Short summary description Canon EF 75-300mm f/4-5.6 III USM Black:

Canon EF 75-300mm f/4-5.6 III USM, 75 - 300 mm

Long summary description Canon EF 75-300mm f/4-5.6 III USM Black:

Canon EF 75-300mm f/4-5.6 III USM. Focal length range: 75 - 300 mm. Product colour: Black. Diameter: 7,1 cm, Filter size: 5,8 cm, Length: 122 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.