location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M58 2 GB Windows Vista Business PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre M58
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJRA1EU
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Lenovo
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M58 2 GB Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 280 W
  • - 2 GB 1066 MHz
  • - Windows Vista Business
Warranty: Three year parts and labour
Long product name Lenovo ThinkCentre M58 2 GB Windows Vista Business PC :
The long product name of Lenovo ThinkCentre M58 2 GB Windows Vista Business PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre M58
More>>>
Short summary description Lenovo ThinkCentre M58 2 GB Windows Vista Business PC:
This short summary of the Lenovo ThinkCentre M58 2 GB Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M58, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkCentre M58 2 GB Windows Vista Business PC:
This is an auto-generated long summary of Lenovo ThinkCentre M58 2 GB Windows Vista Business PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M58. Internal memory: 2 GB, Memory clock speed: 1066 MHz. Operating system installed: Windows Vista Business. Power supply: 280 W. Product type: PC

Processor
Processor cache
2 MB
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Memory clock speed
1066 MHz
Storage
HDD capacity
250 GB
Performance
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Power
Power supply *
280 W
Weight & dimensions
Width *
175 mm
Depth *
440 mm
Height *
402 mm
Other features
Number of slots
2
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:23:48
Uk has collected 2 expert reviews for Lenovo ThinkCentre M58 2 GB Windows Vista Business PC and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
alphr.com
Updated:
2014-06-11 01:23:48
Lenovo has a long history of producing business PCs to the exacting requirements of businesses. The roots of its business lie in legendary technology firm IBM and over the past few years we've seen its products continue in a similar vein. Its latest -...
Bottom line Solid engineering, a surprisingly fast specification and a reasonable price - Lenovo strikes gold with its latest business desktop...
67%
expertreviews.co.uk
Updated:
2014-06-11 01:23:48
Lenovo primarily makes PCs for business, and the M58 is no exception. Its covered by a generous three-year onsite warranty, which is great for this price. The case is around the size of a biscuit tin, so it takes up very little space. Getting insid...
80%