location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X41L51716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X41L51716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892083306 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:27:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stylish design with classic ThinkPad accents
  • - Slim and lightweight for effortless carrying
  • - Small enough to pack into larger bags when commuting
  • - Comes in two sizes tailor made for ThinkPad systems
  • - Easy-open magnetic closure that keeps your laptop safe
  • - Additional front pocket for accessories like a mouse, phone, etc
  • - Dedicated RFID blocking pocket to keep your personal information secure
  • - Built with eco-friendly materials
Long product name Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black :
The long product name of Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Professional 14-inch Sleeve
More>>>
Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black:
The official description of Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sporting the classic ThinkPad design, the ThinkPad Professional Sleeve comes in both 13” and 14” sizes to deliver a tailored fit for your laptop. It's engineered to make commutes effortless, too. With an easy-access front pocket, you can easily store your phone, cables, and accessories. Plus, with the vegan leather, recycled plastic, and bamboo fiber construction—you’ll feel good, too.

Short summary description Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black:
This short summary of the Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X41L51716, Sleeve case, 35,6 cm (14"), 382,5 g

Long summary description Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black:
This is an auto-generated long summary of Lenovo 4X41L51716 laptop case 35,6 cm (14") Sleeve case Black based on the first three specs of the first five spec groups.

Lenovo 4X41L51716. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"). Weight: 382,5 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
ThinkPad
Maximum screen size *
35,6 cm (14")
Case type *
Sleeve case
Material *
Faux leather, Nylon, Plastic
Product main colour *
Black
Brand compatibility *
Lenovo
Front pocket
Yes
Made with recycled materials
Yes
Closure type
Magnetic closure
Features
Quantity
1
Weight & dimensions
Width
380 mm
Depth
8 mm
Height
275 mm
Weight
382,5 g
Package width
380 mm
Package depth
8 mm
Package height
275 mm
Package weight
432,5 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)