location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T7039
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB
  • - 9,27 kg
Long product name Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi :
The long product name of Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/16ppm, 4800 x 1200 dpi, 64 MB, A4, USB 2.0, 802.11g/b/n, SD/MS/xD/MMC, 9.27kg, Black
More>>>
Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
The official description of Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WiFi N for Intense Productivity
WiFi N gives you the freedom of wireless with 3x the coverage and faster transfer speeds than the previous wireless technology(1). Take advantage of WiFi Protected Set-up™ to simplify the wireless set-up process. An Ethernet port gives you even more options.

The Industry’s Best Warranty
Focus on work and leave the worry to us, thanks to a 5-year warranty plus lifetime priority phone support (2). When we say reliable, we mean business.

Increase Your Efficiency
An included XL black cartridge and 3 individual color cartridges helps save resources and lowers printing costs.

Efficiency Built In
Spend more time managing success, and less time managing paper supply with 150-page input capacity and 50 page automatic document feeder. Save money and resources with automatic two-sided printing.

Scan and Import Business Cards
This advanced technology allows you to easily scan and save information from business cards, such as name, address and phone number. Rather than entering the information manually, you can scan up to 8 cards at a time and synch it with your address book software(3). That’s real time saved.

Conditions
(1) According to WiFi Alliance. Subject to the range of your wireless router and access to electricity. When used with a WiFi enabled router. Also compatible with a Wireless IEEE802.11n certified router. (2) Receive a 1 year limited warranty plus 4 years extended limited warranty by registering within 90 days. See Statement of Limited Warranty for details. (3) Works with Windows 2000, XP, Vista, and Win7. Software is available with the purchase of a Lexmark Professional series product through December 31, 2011.

Short summary description Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This short summary of the Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Pro705, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Pro705. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
10 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Input colour depth
48 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Recommended duty cycle
930
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 10x15
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound pressure level (scanning)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6,1 cm (2.4")
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Certificates
Certification
CSA, c-UL-us, ICES B, 132221, CE B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark B, V85, CCC B, BSMI B, METI(PSE), VCCI B, FCC B, UL 60950 3rd, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,27 kg
Packaging content
Drivers included
Yes
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
465 x 392 x 250 mm
Power supply type
AC
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
542 x 330 x 486 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:16:30
Uk has collected 10 expert reviews for Lexmark Pro705 Inkjet A4 4800 x 1200 DPI 16 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-13 20:16:29
Unlike the consumer-oriented Platinum Pro905, the Lexmark Prevail Pro705 is designed for office use with a button-based control panel, an auto-document feeder (ADF) and other features to encourage smooth business workflow. At AU$399, the affordable an...
Good Wireless connectivity, Auto document feeder and duplexer, Speedy text prints, Fiveyear warranty...
Bad Not good for photo prints...
Bottom line The Prevail Pro705 is Lexmark's all-purpose office machine and we recommend it for home offices or small work groups; just don't expect it to print out high-quality graphics or high-resolution photos.
80%
itreviews.com
Updated:
2013-11-13 20:16:30
Despite some performance issues, particularly when it comes to handling and printing photos, there are plenty of good things to say about the Prevail, which offers solid text printing, helpful features and is generally nice to use. Lexmark - Prevail P...
0%
trustedreviews.com
Updated:
2013-11-13 20:16:30
Lexmark's recent launch of new all-in-one machines is divided into two groups, Home Office and Professional. Judging by its name, the Home Office series is designed for the SOHO market, but in our opinion the Professional series is better tuned to this ki...
80%
techsmart.co.za
Updated:
2014-05-22 04:13:15
Although more of an evolution as opposed to a revolution in terms of its style, the Lexmark Prevail Pro705’s clean lines makes it look rather purposeful and professional. It's not all about looks though as the printer quality, Wi-Fi, impressive scannin...
Bottom line The chic business all-in-one is easy to use and does a good job of both scanning and printing, making it a good choice at R2299 (remember the Wi-Fi) for any SME or professional home user who is also looking for fax capabilities. Tags: Lexmark | Prevail...
0%