Lexmark logo

Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69558
Info modified on:
14 Mar 2024, 19:51:50
Warranty:
1 Year
Long product name Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:

X652de - 4-in-1, Laser, 43ppm, 8.0s, 1200x1200 dpi, 600MHz, 256MB, 54dBA, USB 2.0, Gigabit Ethernet, 45.4 kg

Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:

The Lexmark X652de packs more benefits than ever into a high-performance, space-saving multifunction laser. Power up your workgroup with reliable, ultra-fast printing and copying. Boost productivity with superior colour-scanning capabilities and efficient workflow solutions. And experience smart, new ways to lower costs while reducing the environmental impact of printing.

- Includes print, copy and scan functions
- Up to 43 ppm, as fast as 8 seconds to first page
- Customisable 7” colour touch screen
- Recommended monthly volume: 3,000 to 20,000 pages
- 650-sheet standard input, 550-sheet output capacity
- Ships with 7,000-page Return Program Print Cartridge
- Lexmark High Yield Print Cartridges available (25,000 pages)
- High-speed faxing

Short summary description Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:

Lexmark X652de, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description Lexmark X652de Laser A4 1200 x 1200 DPI 43 ppm:

Lexmark X652de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.