location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C532N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C532N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34B0065
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C532N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 22 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 375 MHz
Long product name Lexmark C532N Colour 1200 x 1200 DPI A4 :
The long product name of Lexmark C532N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200dpi, 22/21ppm, 375MHz, 128MB RAM, USB 2.0 B, Fast Ethernet, Grey
More>>>
Lexmark C532N Colour 1200 x 1200 DPI A4:
The official description of Lexmark C532N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offering you an exceptional price-performance ratio, Lexmark's network-ready C532n colour laser is the perfect device for the everyday needs of your hardworking office. It delivers lively, brilliant colour at rapid-fire speeds, enhancing your documents and productivity at the same time. And, best of all, it makes working a whole lot easier for everyone!

Captivating colour: Make a great impression on your documents, thanks to Lexmark’s advanced colour technology and the enhanced detail of vivid 4800 Colour Quality printing.

Rapid results: With lightning-fast colour speeds of up to 21 ppm, and just 10.5 seconds to first print in mono, your presentations and reports are practically ready before you are.

Effortless operation: Simplify your workflow with an intuitive new operator panel, 100% front-access consumables, and an optional second input drawer for less reloading.

Short summary description Lexmark C532N Colour 1200 x 1200 DPI A4:
This short summary of the Lexmark C532N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C532N, Laser, Colour, 1200 x 1200 DPI, A4, 22 ppm, Network ready

Long summary description Lexmark C532N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark C532N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C532N. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm. Display: LCD. Network ready

Printing
Print resolution colour
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
10,5 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
3200
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PDF 1.5, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
800 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Network
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, SNMPv1, SNMPv2c, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
375 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
31 dB
Design
Display
LCD
Certification
CSA, ICES Class B, BSMI Class B, VCCI Class B, FCC Class B, UL 60950 3rd Edition, IEC 320-1, CE Class B, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, C-tick mark Class B, CCC Class B, CISPIR 22 Class B, MIC Mark
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
SuSE Linux 10, SuSE Linux 10.2
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 3048 m
Operating temperature (T-T)
60 - 90 °F
Weight & dimensions
Weight
25,9 kg
Dimensions (WxDxH)
440 x 512 x 484 mm
Other features
Power supply type
AC
Mac compatibility
Yes
Maximum input capacity for envelopes
1
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Package dimensions (WxDxH)
633 x 553 x 570 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 07:12:13
Uk has collected 6 expert reviews for Lexmark C532N Colour 1200 x 1200 DPI A4 and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-25 07:12:13
Lexmarks C532n is a bulky workgroup printer thats been around for several years. Due to the relatively stable nature of the technology, laser printer ranges arent updated with great frequency, and this is still a current model. Its also a real...
80%
alphr.com
Updated:
2015-06-25 07:12:13
A solid workgroup printer with a good turn of speed, but could do better for general output quality. Small workgroups looking for quality colour printing are spoilt for choice at the moment, and Lexmarks latest C532dn ups the ante by offering high pr...
67%