location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C935dtn Colour 2400 x 2400 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C935dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0177
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C935dtn Colour 2400 x 2400 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1140 sheets Total output capacity: 400 sheets
  • - Internal memory: 512 MB 1250 MHz
Warranty: 1 year
Long product name Lexmark C935dtn Colour 2400 x 2400 DPI A3 :
The long product name of Lexmark C935dtn Colour 2400 x 2400 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C935dtn, 2400DPI, mono: 45ppm, colour: 40ppm, 1.25GHz, 512MB, USB 2.0, Gigabit Ethernet, 55dB, 114.3kg
More>>>
Lexmark C935dtn Colour 2400 x 2400 DPI A3:
The official description of Lexmark C935dtn Colour 2400 x 2400 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark C935dtn colour laser is the ideal high-power workhorse for busy enterprises with wide-format needs. It produces brilliant colour output and offers a wide range of possibilities, including duplex printing and advanced finishing options. Addition features include 512MB of standard RAM, a storage cabinet and a second input drawer to run diverse media or boost your total input capacity.

Short summary description Lexmark C935dtn Colour 2400 x 2400 DPI A3:
This short summary of the Lexmark C935dtn Colour 2400 x 2400 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C935dtn, Laser, Colour, 2400 x 2400 DPI, A3, 45 ppm, Duplex printing

Long summary description Lexmark C935dtn Colour 2400 x 2400 DPI A3:
This is an auto-generated long summary of Lexmark C935dtn Colour 2400 x 2400 DPI A3 based on the first three specs of the first five spec groups.

Lexmark C935dtn. Print technology: Laser, Colour. Maximum duty cycle: 200000 pages per month. Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
40 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
37 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
32 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
33000
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
400 sheets
Maximum input capacity
1140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
Envelopes sizes
10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, LexLink
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Processor frequency
1250 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
34 dB
Design
Display
LCD
Certification
CSA, ICES, BSMI, VCCI, FCC, UL, IEC, CE, CB, CISPR, SEMKO, UL AR, CS, TÜV Rh, CCC
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.4 Tiger
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
114,3 kg
Dimensions (WxDxH)
650 x 710 x 854 mm
Other features
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Power LED
Yes
Stand-by LED
Yes
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec
Package dimensions (WxDxH)
900 x 760 x 1050 mm