location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z Flip4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SM-F721UZAAXAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-F721UZAAXAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887276668239 show
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:31:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 17 cm (6.7") 2640 x 1080 pixels
  • - Qualcomm 8+ Gen 1
  • - 8 GB 128 GB
  • - 5G Dual SIM NanoSIM + eSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax) Bluetooth 5.2 Near Field Communication (NFC)
  • - Dual camera 12 MP 12 MP
  • - 3700 mAh Wireless charging
  • - Android 12
More>>>
Short summary description Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite:
This short summary of the Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy Z Flip4 SM-F721UZAAXAA, 17 cm (6.7"), 8 GB, 128 GB, 12 MP, Android 12, Graphite

Long summary description Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite:
This is an auto-generated long summary of Samsung Galaxy Z Flip4 SM-F721UZAAXAA smartphone 17 cm (6.7") Dual SIM Android 12 5G USB Type-C 8 GB 128 GB 3700 mAh Graphite based on the first three specs of the first five spec groups.

Samsung Galaxy Z Flip4 SM-F721UZAAXAA. Display diagonal: 17 cm (6.7"), Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm, Processor model: 8+ Gen 1. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 3700 mAh. Product colour: Graphite. Weight: 187 g

Display
Display diagonal *
17 cm (6.7")
Screen shape
Flat
Display technology marketing name
Dynamic AMOLED 2X
Panel type
OLED
Display resolution *
2640 x 1080 pixels
Maximum refresh rate
120 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10+ (HDR10 Plus)
Pixel density
425 ppi
Second display
Yes
Second display diagonal
4,83 cm (1.9")
Second display resolution
512 x 260 pixels
Second display type
Super AMOLED
Second display pixel density
302 ppi
Processor
Processor family *
Qualcomm
Processor model *
8+ Gen 1
Processor cores
8
Processor boost frequency
3,18 GHz
Storage
RAM capacity *
8 GB
Internal storage capacity *
128 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
12 MP
Second rear camera resolution (numeric)
12 MP
Rear camera aperture number
2,2
Second rear camera aperture number
1,8
Rear camera pixel size
1,12 µm
Second rear camera pixel size
1,8 µm
Rear camera field of view (FOV) angle
123°
Second rear camera field of view (FOV) angle
83°
Digital zoom
10x
Front camera type *
Single camera
Front camera resolution (numeric) *
10 MP
Front camera aperture number
2,4
Front camera pixel size
1,22 µm
Front camera field of view (FOV) angle
80°
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
3840 x 2160 pixels
Video recording modes
720p, 1080p
Rear camera type *
Dual camera
Auto focus
Yes
Time lapse mode
Yes
Video stabilizer
Yes
Image stabilizer
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Night mode
Yes
Panorama
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
5G
SIM card type *
NanoSIM + eSIM
4G standard *
LTE
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Bluetooth *
Yes
Bluetooth version
5.2
MIMO
Yes
Near Field Communication (NFC)
Yes
Ports & interfaces
USB port *
Yes
USB connector type
USB Type-C
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
E-mail
Yes
Design
Form factor *
Clamshell
Product colour *
Graphite
International Protection (IP) code
IPX8
Performance
Fast charging
Yes
Wireless charging
Yes
Fingerprint reader
Yes
Face recognition
Yes
Speakerphone
Yes
Navigation
GPS (satellite)
Yes
GLONASS
Yes
BeiDou
Yes
Galileo
Yes
Position location *
Yes
Multimedia
Speakers
stereo
Audio system
Dolby Atmos
Audio formats supported
3GA, AAC, AMR, APE, AWB, DFF, DSF, FLAC, IMY, M4A, Mid, MIDI, MP3, MXMF, OGA, OGG, RTTTL, RTX, WAV, XMF
Video formats supported
3G2, 3GP, AVI, FLV, M4V, MKV, MP4, WEBM
Software
Platform *
Android
Operating system installed *
Android 12
Virtual assistant
Samsung Bixby
Battery
Battery capacity *
3700 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Barometer
Yes
Geomagnetic sensor
Yes
Hall sensor
Yes
Weight & dimensions
Width
71,9 mm
Depth
6,9 mm
Height
165,2 mm
Weight *
187 g
Folded width
7,19 cm
Folded depth
1,71 cm
Folded height
8,49 cm
Certificates
Head SAR (EU)
1,151 W/kg
Body SAR (EU)
1,198 W/kg
Extremities SAR (EU)
2,75 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB Type-C
SIM card ejector pin
Yes
Technical details
Repairability index
7.6
Country Distributor
United States 1 distributor(s)