location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R350ERH1Y23V1
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2378 2,6 GHz
  • - 16 GB DDR4-SDRAM
  • - 480 GB
  • - Rack (1U) 600 W
More>>>
Short summary description DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W:
This short summary of the DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R350, 2,6 GHz, E-2378, 16 GB, DDR4-SDRAM, 480 GB, Rack (1U)

Long summary description DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W:
This is an auto-generated long summary of DELL PowerEdge R350 server 480 GB Rack (1U) Intel Xeon E E-2378 2,6 GHz 16 GB DDR4-SDRAM 600 W based on the first three specs of the first five spec groups.

DELL PowerEdge R350. Processor family: Intel Xeon E, Processor frequency: 2,6 GHz, Processor model: E-2378. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 600 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2378
Processor frequency *
2,6 GHz
Processor boost frequency
4,8 GHz
Processor cores
8
Processor cache
16 MB
Number of processors installed
1
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Execute Disable Bit
Yes
Idle States
Yes
Embedded options available
No
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Buffered memory type
Unregistered (unbuffered)
Memory slots
4x DIMM
ECC
Yes
Memory data transfer rate
3200 MT/s
Maximum internal memory *
128 GB
Storage
Total storage capacity *
480 GB
Number of SSDs installed
1
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
Supported SSD sizes
2.5"
Number of SSDs supported
8
RAID support *
Yes
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
1
Network
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
VGA (D-Sub) ports quantity
1
Power cables quantity
2
Design
Chassis type *
Rack (1U)
Product colour
Black
Rack mounting
Yes
Performance
Remote administration
iDRAC9 Basic
Software
Operating system installed *
No
Software
Compatible operating systems *
Canonical Ubuntu Server LTS Citrix Hypervisor Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Redundant power supply (RPS) support *
Yes
Power supply *
600 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Power supply input voltage
125 V
Power cable length
3 m
Power cable connector 1
NEMA 5-15P
Power cable connector 2
C13 coupler
Power cable current
15 A
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Carbon footprint
Total carbon footprint (kg of CO2e)
2410
Total carbon emissions, standard deviation (kg of CO2e)
1160
Carbon emissions, manufacturing (kg of CO2e)
451
Carbon emissions, logistics (kg of CO2e)
107
Carbon emissions, energy usage (kg of CO2e)
1840
Carbon emissions, end-of-life (kg of CO2e)
17
Total carbon emissions, w/o use phase (kg of CO2e)
575
PAIA version
1.3.2, 2022
Weight & dimensions
Width
434 mm
Height
428 mm
Other features
Data transfer rate
6 Gbit/s
Bytes per sector
512