HP logo

OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126340
Info modified on:
08 Nov 2024, 00:07:23
Bullet Points OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black:
  • - You can’t escape… the FUN that comes with this ultrawide, 1500R curved display. Plus, take in vast virtual landscapes on this 34”diagonal screen with an expansive 21:9 aspect ratio<sup>[1]</sup>.
  • - Frame by frame, experience all the action with a fast 165Hz refresh rate and 1ms GTG response time with Overdrive coupled with AMD FreeSync™ Premium technology<sup>[2]</sup>.
  • - Escape fully into detailed worlds with WQHD resolution<sup>[3]</sup>. Behold an array of dazzling colors and hues of the 99% sRGB and 90% DCI-P3 color gamut<sup>[1]</sup>. Make out all the details in the shadows with HDR.
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with integrated dual speakers and an adjustable stand.
Warranty:
1 year limited warranty
Long product name OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black:

OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c

OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black:

GET LOST IN THE FUN
There is no better joy than fully escaping into the game. The OMEN by HP 34-inch WQHD 165Hz Curved Gaming Monitor brings the immersion with the ultrawide 1500R curved screen. Quick performance and realistic HDR color let you get lost in the games you love most, while the sleek design looks, sounds, and feels great on your desk.

Short summary description OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black:

OMEN by HP OMEN by 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c, 86,4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, LED, 1 ms, Black

Long summary description OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black:

OMEN by HP OMEN by 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c computer monitor 86,4 cm (34") 3440 x 1440 pixels Wide Quad HD LED Black 780K8AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[3] Ultrawide quad-high definition (WQHD) content required to view WQHD images.
[4] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[5] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[6] AC Power cord and DisplayPort™ cable included. All other cables sold separately.
[7] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3440 x 1440 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 2560 x 1440 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.