location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UJ59
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU32J592UQPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094771985
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 16:53:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81,3 cm (32") LED VA
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 270 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - F 31 kWh 31 W
More>>>
Short summary description Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UJ59, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

Samsung UJ59. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
81,3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Display brightness (min)
225 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
69,8 cm
Viewable size, vertical
39,3 cm
Display diagonal (metric)
80,1 cm
sRGB coverage (typical)
138%
NTSC coverage (typical)
97%
Adobe RGB coverage
102%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4/2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Picture-in-Picture
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
31 kWh
Power consumption (typical) *
31 W
Power consumption (standby) *
0,5 W
Power consumption (max)
59 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1403954
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
729,5 mm
Depth (with stand)
250,5 mm
Height (with stand)
534,5 mm
Weight (with stand)
6,3 kg
Width (without stand)
729,5 mm
Depth (without stand)
56,4 mm
Height (without stand)
427,8 mm
Weight (without stand)
5,5 kg
Packaging data
Package width
792 mm
Package depth
491 mm
Package height
157 mm
Package weight
8,4 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Other features
Brand specific technologies
Eye Saver
Picture-by-Picture (PbP)
Yes
Samsung Magic Function
Samsung MagicBright
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Eco Saving Plus
Yes
Image size
Yes
Off Timer Plus
Yes
Brand Image Product code Product Stock Price from
Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue
(show image)
LU32R592CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR55 computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR55 computer monitor 71,1 cm (28") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU28R552UQPXEN UR55 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU32R590CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey Samsung UJ59 computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Grey
(show image)
LU32J590UQPXEN UJ59 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black Samsung S50GC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black
(show image)
LS34C500GAUXEN S50GC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G85SB computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD OLED Silver Samsung G85SB computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD OLED Silver
(show image)
LS34BG850SUXEN G85SB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)