location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN7212
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN7212 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423777224
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black :
The long product name of ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12-Port Power Over the NET™ (PDU)
More>>>
ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
The official description of ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ALTUSEN PN7212 Power Over the NET™ is a Power Distribution Unit that offers outlet level control combined with remote access to give IT administrators the ability to power control devices attached to the unit from practically any location via a TCP/IP connection. With support for power status measurement, PN7212 enables administrators to monitor the current, voltage and power consumption of their IT equipment, either at the PDU or outlet level, minimizing the power cost of running their equipment; and ensuring high levels of system availability for server rooms of all sizes.

The PN7212 PDU is highly suitable for server rooms or data centers with high-density server deployments. It features a space-saving 0U design that allows it to be mounted vertically on the outside of the rack, resulting in a more efficient use of server room space, and the elimination of the usual cable clutter.

A measuring feature, coupled with a threshold alarm, keeps you informed of the operating status of all your attached equipment. Warning messages regarding triggered alarms can be sent via an SMTP server or SMS via the unit's Digital Output port. The PN7212 also provides sensor ports for temperature and humidity monitoring and threshold alarm message notification. IT administrators are able to easily and conveniently monitor and power control connected devices – remotely if necessary – by means of a browser-based UI, thereby minimizing maintenance costs and ensuring 24/7 reliability for their server room operations.

The PN7212 can be daisy-chained to manage even more devices, so your server room management can expand in step with your company's growth. For ease of management, when PDUs are deployed in conjunction with other ALTUSEN products*, administrators can access them all from the same user interface. When a PDU is integrated in a CC (Control Center Over the NET™) management software installation, the power outlet of an IT device can be associated with its KVM port and displayed on the same CC web page. This allows IT administrators to completely control an IT device from a single user interface.
*KVM Over the NET™

Short summary description ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
This short summary of the ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PN7212, Basic, 0U, Metal, Black, 12 AC outlet(s), NEMA 5–15R

Long summary description ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black:
This is an auto-generated long summary of ATEN PN7212 power distribution unit (PDU) 12 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

ATEN PN7212. PDU types: Basic, Rack capacity: 0U, Housing material: Metal. AC outlets quantity: 12 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA L5-20P. Nominal input voltage: 120 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 54,6 x 64,2 x 1340 mm, Weight: 4,49 kg

Design
PDU types *
Basic
Rack capacity *
0U
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
12 AC outlet(s)
Power plug
NEMA L5-20P
AC outlet types *
NEMA 5–15R
Power
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Nominal output voltage
120 V
Weight & dimensions
Dimensions (WxDxH)
54,6 x 64,2 x 1340 mm
Weight
4,49 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Brand Image Product code Product Stock Price from
ATEN PN7320 power distribution unit (PDU) 20 AC outlet(s) 0U Black ATEN PN7320 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
PN7320 PN7320 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PN5320 power distribution unit (PDU) 20 AC outlet(s) 0U Black ATEN PN5320 power distribution unit (PDU) 20 AC outlet(s) 0U Black
(show image)
DCP2942 PN5320 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black ATEN PN9108 power distribution unit (PDU) 8 AC outlet(s) 1U Black
(show image)
DCP2943 PN9108 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)