location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson T1033 ink cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1033 Magenta Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T10334A10
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 18:10:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson T1033 ink cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - 1 pc(s)
Long product name Epson T1033 ink cartridge 1 pc(s) Original Magenta :
The long product name of Epson T1033 ink cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T1033, magenta
More>>>
Epson T1033 ink cartridge 1 pc(s) Original Magenta:
The official description of Epson T1033 ink cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Magenta Cartridge for Epson Stylus CX2900, Office T40W, Office TX600FW, TX550W.

Short summary description Epson T1033 ink cartridge 1 pc(s) Original Magenta:
This short summary of the Epson T1033 ink cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Epson T1033, Magenta, Pigment-based ink, 1 pc(s)

Long summary description Epson T1033 ink cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Epson T1033 ink cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Epson T1033. Colour ink type: Pigment-based ink, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Stylus CX2900, Office T40W, Office TX600FW, TX550W
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Country of origin
China
Weight & dimensions
Package width
120 mm
Package depth
260 mm
Package height
146 mm
Logistics data
Pallet width
80 cm
Logistics data
Pallet length
120 cm
Pallet height
176 cm
Quantity per pallet
2400 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
645 mm
Master (outer) case height
220 mm
Quantity per master (outer) case
100 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
176 cm
Quantity per pallet (UK)
2400 pc(s)
Quantity per pallet layer
240 pc(s)
Quantity per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)