location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft James Cameron's Avatar: The Game Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
James Cameron's Avatar: The Game
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040647293
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft James Cameron's Avatar: The Game Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Action
  • - Developer: Ubisoft Montreal
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Ubisoft James Cameron's Avatar: The Game Wii :
The long product name of Ubisoft James Cameron's Avatar: The Game Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

James Cameron's Avatar: The Game, Nintendo Wii, Action
More>>>
Short summary description Ubisoft James Cameron's Avatar: The Game Wii:
This short summary of the Ubisoft James Cameron's Avatar: The Game Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft James Cameron's Avatar: The Game, Wii, T (Teen)

Long summary description Ubisoft James Cameron's Avatar: The Game Wii:
This is an auto-generated long summary of Ubisoft James Cameron's Avatar: The Game Wii based on the first three specs of the first five spec groups.

Ubisoft James Cameron's Avatar: The Game. Platform: Wii, ESRB rating: T (Teen), PEGI rating: 12, Developer: Ubisoft Montreal

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:00:43
Uk has collected 9 expert reviews for Ubisoft James Cameron's Avatar: The Game Wii and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 07:00:43
The development of Avatar: The Game has been shrouded in secrecy since Ubisoft bagged the rights from James Cameron. We heard tales of the dev team signing away their lives on pain of death should any spoilers be leaked, while the studio was partitione...
Good The forest world is lush and nicely realised, Fun stealthfocused combat, Overall a surprisingly decent movie tiein...
Bad Heaps of ugly clipping, Control frustrations hamper its stealthy nature, Repetitive goals...
70%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft GIULIA PASSIONE BABY SITTER Italian Nintendo DS
(show image)
002783 GIULIA PASSIONE BABY SITTER 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft GIULIA PASSIONE PATTINAGGIO Italian Nintendo DS
(show image)
002887 GIULIA PASSIONE PATTINAGGIO 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Brothers In Arms - Double Time Wii
(show image)
002901 Brothers In Arms - Double Time 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft RAYMAN RAVING RABBIDS TV PARTY Wii
(show image)
003526 RAYMAN RAVING RABBIDS TV PARTY 0.00
(excl. VAT)
0 (incl. VAT)