location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 910-002584 mouse Office RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
910-002584
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-002584 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206031029
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2022 15:49:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech 910-002584 mouse Office RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical Black
  • - RF Wireless
  • - 2 AA
More>>>
Short summary description Logitech 910-002584 mouse Office RF Wireless Optical:
This short summary of the Logitech 910-002584 mouse Office RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 910-002584, Optical, RF Wireless, Black

Long summary description Logitech 910-002584 mouse Office RF Wireless Optical:
This is an auto-generated long summary of Logitech 910-002584 mouse Office RF Wireless Optical based on the first three specs of the first five spec groups.

Logitech 910-002584. Movement detection technology: Optical, Device interface: RF Wireless. Product colour: Black

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product colour *
Black
LED indicators
Yes
Power
Number of batteries supported
2
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Other operating systems supported
ChromeOS
Other features
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:48
Uk has collected 9 expert reviews for Logitech 910-002584 mouse Office RF Wireless Optical and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pinoytechblog.com
Updated:
2017-03-01 10:11:48
The Logitech M525 looks just like your typical, everyday, simple wireless mouse. What Logitech is proud about in this mouse is its long battery life. The company claims it can go for up to three years on a single pair of AA batteries. Three years! You mig...
0%
technobaboy.com
Updated:
2017-03-01 10:11:48
Logitech has a host of wireless mice to choose from. If you're looking for wireless mouse with straightforward features in a cheap package, the Logitech Wireless Mouse M525 should be up there in your list of choices.The Logitech Wireless Mouse M525's most...
82%
Brand Image Product code Product Stock Price from
Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M171 Black-K mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004424 M170 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004546 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech M335 Wireless mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004438 M335 Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI Logitech MX Anywhere 2 Wireless Mobile mouse Travel Right-hand RF Wireless + Bluetooth Laser 1600 DPI
(show image)
910-004374 MX Anywhere 2 Wireless Mobile Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI Logitech MX Master Wireless mouse Office Right-hand RF Wireless + Bluetooth Laser 1000 DPI
(show image)
910-004362 MX Master Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004294 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-004291 M280 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M317 mouse Ambidextrous RF Wireless Logitech M317 mouse Ambidextrous RF Wireless
(show image)
910-004185 M317 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI Logitech Corded M500 mouse Office Right-hand USB Type-A Laser 1000 DPI
(show image)
910-003725 Corded Mouse M500 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M557 mouse Office Bluetooth Optical 1000 DPI Logitech M557 mouse Office Bluetooth Optical 1000 DPI
(show image)
910-003959 M557 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)