location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMP-TW20
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 3000 h
  • - WVGA (854x480) 16:9 1000:1
  • - Number of colours: 16.78 million colours
  • - 190 W
Long product name Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480) :
The long product name of Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-TW 20- RGB/ TFT/ 480p/ 135W UHE/ 2000 hours
More>>>
Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):
The official description of Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Bring a true big screen experience to everything from TV shows and movies to photos and games.

- Connect easily to everything from your TV and DVD player to your PC, digital camera and games console.

- Position the projector off-centre, on the coffee table or even on the ceiling and get a perfect image every time.

- Create perfect images automatically with six built-in settings to optimise what’s on the screen.

- Project superb colour and consistent, sharp moving images with 3LCD technology.

- Watch movies as you’re meant to in true 16:9 WideScreen, with High Definition compatibility.

- Ideal for any sized room - project an 80” image from just 2 metres distance, or up to 300”.

- Take charge with the luminous remote control and avoid distractions with a quiet 28db operation.

Short summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):
This short summary of the Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW20, 1200 ANSI lumens, LCD, WVGA (854x480), 1000:1, 16:9, 16.78 million colours

Long summary description Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480):
This is an auto-generated long summary of Epson EMP-TW20 data projector 1200 ANSI lumens LCD WVGA (854x480) based on the first three specs of the first five spec groups.

Epson EMP-TW20. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Focal length range: 13.7 - 20.5 mm. Serial interface type: RS-232. Noise level: 28 dB, Country of origin: China

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
1000:1
Native aspect ratio *
16:9
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
135 W
Lens system
Focal length range
13.7 - 20.5 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Features
Noise level *
28 dB
Country of origin
China
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
190 W
Power
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3,5 kg
Package width
384 mm
Package depth
455 mm
Package height
290 mm
Package weight
6,8 kg
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
24 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
189 cm
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
189 cm
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
295 x 373 x 111 mm
Power requirements
100-240 VAC ±10%, 50/60Hz
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)