location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CA-PS700 power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA-PS700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7875A003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999112237
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jun 2019 20:10:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CA-PS700 power adapter/inverter Black :
The long product name of Canon CA-PS700 power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CA-PS700
More>>>
Canon CA-PS700 power adapter/inverter Black:
The official description of Canon CA-PS700 power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CA-PS700 Power Adapter is the standard charger and power source for the compatible Elura camera. It will charge one battery at a time. It connects directly to the camcorder's body and the battery can be charged while the CA-PS700 is attached. This means you don't need to take a charger with you on a trip.

Short summary description Canon CA-PS700 power adapter/inverter Black:
This short summary of the Canon CA-PS700 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CA-PS700, 7.4, 110 V, 2 A, Black, 186 g, 112 x 45 x 29 mm, 1 x power 2-pole 1 x power DC jack

Long summary description Canon CA-PS700 power adapter/inverter Black:
This is an auto-generated long summary of Canon CA-PS700 power adapter/inverter Black based on the first three specs of the first five spec groups.

Canon CA-PS700. Output voltage: 7.4, 110 V, Output current: 2 A. Product colour: Black. Weight: 186 g. Dimensions (WxDxH): 112 x 45 x 29 mm, I/O ports: 1 x power 2-pole 1 x power DC jack

Features
Output voltage *
7.4, 110 V
Output current
2 A
Design
Product colour *
Black
Weight & dimensions
Weight
186 g
Other features
I/O ports
1 x power 2-pole 1 x power DC jack
Dimensions (WxDxH)
112 x 45 x 29 mm
Country Distributor
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)