location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Pulsefire Haste 2 - Gaming Mouse (White)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Pulsefire Haste 2 - Gaming Mouse (White)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N0A8AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786272530 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 00:00:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HyperX Pulsefire Haste 2 - Gaming Mouse (White)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Game at the speed of ultra-light with the Pulsefire Haste 2. Featuring a solid shell, but still weighing in at just 53g[1], it’s designed to help you move quicker, game better, and feel less fatigue.
  • - Say hello to our HyperX 26K Sensor. It’s capable of up to 26,000 DPI natively and can track at speeds up to 650 IPS. With that level of precision, making clutch plays has never been easier.
  • - The HyperX Pulsefire Haste 2 reports in up to 8 times per millisecond. That’s a signal every .125 MILLISECONDS. Ensure you never lose a one-on-one because of mouse input lag again.
  • - HyperX built our super-flexible HyperFlex 2 Cable out of paracord material to facilitate smooth, free-flowing mouse movement and prevent cable snags in clutch situations.
  • - Rated for up to 100 million clicks, HyperX mouse switches provide solid tactile and audible feedback on every satisfying click.
  • - Mouse movement is a breeze when you combine the Pulsefire Haste 2’s ultra-light weight with its smooth, low-friction skates.
  • - 4 pieces of custom no-slip HyperX Grips are provided for left and right mouse buttons and the left and right sides of the mouse.
  • - Get the most out of every mouse movement. HyperX NGENUITY Software can set macros and binds for the 6 programmable buttons, customize DPI levels, and set RGB lighting.
Warranty: 2 year
Long product name HyperX Pulsefire Haste 2 - Gaming Mouse (White) :
The long product name of HyperX Pulsefire Haste 2 - Gaming Mouse (White). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Pulsefire Haste 2 - Gaming Mouse (White)
More>>>
HyperX Pulsefire Haste 2 - Gaming Mouse (White):
The official description of HyperX Pulsefire Haste 2 - Gaming Mouse (White) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game at the speed of ultra-light.
The HyperX Pulsefire Haste 2 is built for gamers who maximize every millisecond. Our designers optimized the original Pulsefire Haste to deliver a solid-shell sequel that performs brilliantly, but weighs just 53g3. Then our team built a high-performance HyperX suite of components, highlighted by the precision HyperX 26K Sensor which has a native DPI of up to 26,000 with a tracking speed of up to 650 IPS. The Pulsefire Haste 2 features custom HyperX Switches that provide tactile, audible feedback on each satisfying click, and are rated for a lifespan of up to 100 million clicks. Get better responsiveness and accuracy with the Pulsefire Haste 2’s 8000Hz2 polling rate. You’ll also enjoy superior physical control of your mouse with the included grip tape, a super-flexible paracord cable, and smooth, low-friction skates. Get the most out of every mouse movement with HyperX NGENUITY Software and program create macros for the 6 programmable buttons, customize your DPI settings, and personalize your RGB lighting.

Short summary description HyperX Pulsefire Haste 2 - Gaming Mouse (White):
This short summary of the HyperX Pulsefire Haste 2 - Gaming Mouse (White) data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Pulsefire Haste 2 - Gaming Mouse (White), Ambidextrous, USB Type-A, 26000 DPI, White

Long summary description HyperX Pulsefire Haste 2 - Gaming Mouse (White):
This is an auto-generated long summary of HyperX Pulsefire Haste 2 - Gaming Mouse (White) based on the first three specs of the first five spec groups.

HyperX Pulsefire Haste 2 - Gaming Mouse (White). Form factor: Ambidextrous. Device interface: USB Type-A, Movement resolution: 26000 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel, Acceleration (max): 50 G. Power source: Cable. Product colour: White

Easier mouse movement for easier wins

Game at the speed of ultra-light with the Pulsefire Haste 2. Featuring a solid shell, but still weighing in at just 53g[1], it’s designed to help you move quicker, game better, and feel less fatigue.

Incredibly precise HyperX 26K Sensor

Say hello to our HyperX 26K Sensor. It’s capable of up to 26,000 DPI natively and can track at speeds up to 650 IPS. With that level of precision, making clutch plays has never been easier.

8000Hz[2] polling rate for maximum performance

The HyperX Pulsefire Haste 2 reports in up to 8 times per millisecond. That’s a signal every .125 MILLISECONDS. Ensure you never lose a one-on-one because of mouse input lag again.

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement resolution *
26000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
100
Mouse tracking speed
650 ips
Acceleration (max)
50 G
Polling rate
8000 Hz
Design
Form factor *
Ambidextrous
Product colour *
White
Design
Material
Polytetrafluoroethylene (PTFE)
Illumination
Yes
Ergonomics
Cable length
1,8 m
Power
Power source *
Cable
Weight & dimensions
Width
66,8 mm
Depth
124,3 mm
Height
38,2 mm
Weight
52 g
Packaging data
Quantity per pack *
1 pc(s)
Other features
Warranty period
2 year(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Pulsefire Haste 2 - Gaming Mouse (White):
Disclaimer

[1] Per-LED RGB lighting customizable with HyperX NGENUITY software.

Technical specification disclaimers
Per-LED RGB lighting customizable with HyperX NGENUITY software.
Default 1000Hz polling rate. Use onboard combination to switch to 8000Hz polling rate or configure with HyperX NGENUITY software.