location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! Desktop Power Grommet - NEMA 5-15P, 2x USB-A Charging, Surge Protection, 10 ft. Cord, Antimicrobial, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP12POAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332271884 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pushes down out of the way flush with desktop surface when not in use
  • - NEMA 5-15R outlet distributes AC power to connected home/office equipment
  • - 2 USB-A ports share 4.2A for fast charging of phones and other mobile devices
  • - 1000 joules protect your valuable electronics against dangerous surges and spikes
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor :
The long product name of Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! Desktop Power Grommet - NEMA 5-15P, 2x USB-A Charging, Surge Protection, 10 ft. Cord, Antimicrobial, Black
More>>>
Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor:
The official description of Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Installs in your desktop’s pre-cut grommet to charge and power up to 3 devices at the same time.

Fits into Your Desktop Grommet for Reliable Power and Charging
This Protect It!® dock is designed for installation in your desktop’s pre-cut three-inch grommet hole. When not being used to power or charge devices, you can push down the TLP12POAM into the grommet and flush against the desktop’s surface to save valuable space. To connect devices, simply pop it up out of the hole. This Pop-Up Power and Charging Dock is ideal for home and office workstations with limited desk space.

USB Ports and NEMA 5-15R Outlet Accept a Wide Range of Electronic Devices
One NEMA 5-15R outlet and two USB-A ports (4.2A combined) are available for powering and charging your laptop, tablet, smartphone or other devices. The outlet features a 1000 joule rating to defend its connected computer, printer or other valuable equipment against damaging power surges and spikes. The 10-foot (3-meter) input cord with right-angle plug connects to a compatible AC wall outlet.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Environment
The TLP12POAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Short summary description Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor:
This short summary of the Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP12POAM, Indoor, AC, 3,05 m, Black

Long summary description Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor:
This is an auto-generated long summary of Tripp Lite TLP12POAM mobile device charger Universal Black AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite TLP12POAM. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 120 V. USB 2.0 ports quantity: 2. Cable length: 3,05 m, Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
2
Sockets quantity
1
Socket type
NEMA 5-15R
Charger type *
Indoor
Country of origin
China
Design
Product colour *
Black
Cable length
3,05 m
Housing material
Plastic
Power
Input voltage
120 V
Input frequency
60 Hz
Port 1 output current
2,1 A
Port 2 output current
2,1 A
Power plug type
NEMA 5-15P
Weight & dimensions
Width
89,9 mm
Depth
75,7 mm
Height
85,1 mm
Weight
700 g
Packaging data
Quantity per pack
1 pc(s)
Package width
130 mm
Package depth
100,1 mm
Package height
210,1 mm
Package weight
800 g
Packaging content
Manual
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8537,10,9170
Master (outer) case width
435,1 mm
Master (outer) case length
329,9 mm
Master (outer) case height
540 mm
Master (outer) case weight
20,7 kg
Quantity per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332271881
Country Distributor
United States 1 distributor(s)