location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS26PD32WCAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274892 show
Category:
Power extensions allow you to increase the distance between the item requiring power and the power source e.g. mains plug socket. They can also be used to increase the number of items that can be powered e.g. a four way power extension allows you to plug in four products into a single mains plug socket.
Power Extensions Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:59:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 NEMA 5-15R outlets are spaced apart to accommodate bulky transformers
  • - 2 USB-A ports share 4.8A for fast charging of phones, tablets and other mobile devices
  • - USB-C PD 3.0 charging port delivers 20W of charging power for laptops
  • - Antimicrobial protection helps resist the growth of bacteria, viruses, fungi, mold and mildew
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White :
The long product name of Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT 32W 2-Outlet Power Strip - 5-15R Outlets, 3 USB Ports, 6 ft. (1.8 m) Cord, Antimicrobial Protection, White
More>>>
Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White:
The official description of Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safely charges and powers up to 5 devices, including laptops and tablets, during important workplace meetings and conferences.

2-Outlet Power Strip Safeguards Your Sensitive Electronics
Ideal for your home or office workstation or travel use, the PS26PD32WCAM features two NEMA 5-15R outlets for plugging in your laptop, printer, external hard drive or other conference-table electronics. The outlets are located on opposite edges to accept bulky transformers without blocking any outlets or ports.

USB Ports Allow Safe and Rapid Charging
Two USB-A ports are available for charging your smartphones, tablets and other USB mobile devices. They share 4.8A of charging power, which is plenty for delivering ample power to demanding devices. A USB-C PD 3.0 port delivers 20W of charging power for laptops and other larger devices. All three ports share 32W maximum.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The Safe-IT™ PS26PD32WCAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Compact Round Design Gives You Plenty of Options for Installation and Use
Less than four inches in width, the PS26PD32WCAM fits easily into your home or office workspace, providing power and USB charging at your fingertips. Its compact design also makes the power strip ideal for travel, fitting easily into your backpack, laptop bag or suitcase for use in hotels, conference rooms and cruise ships. The six-foot (1.8-meter) braided power cord connects to an AC wall outlet.

Short summary description Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White:
This short summary of the Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS26PD32WCAM, 1,83 m, Indoor, NEMA 5-15R, NEMA 5-15P, Angled, Plastic

Long summary description Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White:
This is an auto-generated long summary of Tripp Lite PS26PD32WCAM power extension 1,83 m 2 AC outlet(s) Indoor White based on the first three specs of the first five spec groups.

Tripp Lite PS26PD32WCAM. Cable length: 1,83 m, Placement supported: Indoor, AC outlet types: NEMA 5-15R. AC outlets quantity: 2 AC outlet(s). AC input voltage: 120 V, AC input frequency: 60 Hz, USB port current: 2,4 A. Width: 98 mm, Depth: 34,3 mm, Height: 79 mm. Number of products included: 1 pc(s), Package width: 111,8 mm, Package depth: 170,2 mm

Features
AC outlet types
NEMA 5-15R
Cable length *
1,83 m
Power plug type
NEMA 5-15P
Power plug form factor
Angled
Placement supported *
Indoor
On/off switch *
No
Housing material
Plastic
Product colour
White
Country of origin
Vietnam
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
USB ports quantity
3
Power
AC input voltage
120 V
AC input frequency
60 Hz
USB port current
2,4 A
USB port 2 current
2,4 A
USB port 3 current
3 A
Weight & dimensions
Width
98 mm
Depth
34,3 mm
Weight & dimensions
Height
79 mm
Weight
320 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Number of products included
1 pc(s)
Package width
111,8 mm
Package depth
170,2 mm
Package height
66 mm
Package weight
500 g
Logistics data
Master (outer) case width
348 mm
Master (outer) case length
342,9 mm
Master (outer) case height
271,8 mm
Master (outer) case weight
9,48 kg
Quantity per master (outer) case
17 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332274899
Brand Image Product code Product Stock Price from
Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White Tripp Lite PS-606-HGDG power extension 1,83 m 6 AC outlet(s) Indoor White
(show image)
PS-606-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 6 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White Tripp Lite PS-415-HGDG power extension 4,57 m 4 AC outlet(s) Indoor White
(show image)
PS-415-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 4 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White Tripp Lite PS-615-HGDG power extension 4,57 m 6 AC outlet(s) Indoor White
(show image)
PS-615-HGDG Safe-IT UL 2930 Medical-Grade Power Strip for Patient Care Vicinity, 6 Hospital-Grade Outlets, Safety Covers, Antimicrobial, 15 ft. Cord, Dual Ground 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White Tripp Lite PS607HG20AOEM power extension 2,1 m 6 AC outlet(s) Indoor White
(show image)
PS607HG20AOEM For Patient-Care Vicinity - UL 1363A Medical-Grade Power Strip, 6 20A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White Tripp Lite PS-607-HG-OEM power extension 6 AC outlet(s) Indoor White
(show image)
PS-607-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 6 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White Tripp Lite PS-407-HG-OEM power extension 2,1 m 4 AC outlet(s) Indoor White
(show image)
PS-407-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip, 4 15A Hospital-Grade Outlets, Safety Covers, 7 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-415-HG-OEM power extension 4,572 m 4 AC outlet(s) Indoor White Tripp Lite PS-415-HG-OEM power extension 4,572 m 4 AC outlet(s) Indoor White
(show image)
PS-415-HG-OEM For Patient-Care Vicinity – UL 1363A Medical-Grade Power Strip with 4 15A Hospital-Grade Outlets, 15 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White
(show image)
PS-602-HG NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 1.5 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG power extension 4,57 m Tripp Lite PS-615-HG power extension 4,57 m
(show image)
PS-615-HG PS-615-HG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-606-HG power extension 1,83 m 6 AC outlet(s) Indoor Tripp Lite PS-606-HG power extension 1,83 m 6 AC outlet(s) Indoor
(show image)
PS-606-HG NOT for Patient-Care Vicinity – UL 1363 Medical-Grade Power Strip with 6 Hospital-Grade Outlets, 6 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)