location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN PE8108 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE8108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE8108
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN PE8108 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power Distribution
  • - Space saving 1U rack mount design with rear mounting
  • - IEC or NEMA outlet models
  • - 3 digit 7-segment front panel LED shows Current / IP Address
  • - Remote users can monitor outlet status via web pages on their browsers
  • - Safe shutdown support
  • - Separate power for the unit's own power and its power outlets. The user interface is still accessible even when an overload condition trips the devices' circuit breaker
  • - Remote Access
  • - Remote power control via TCP/IP and a built in 10/100 Ethernet port
  • - Network Interfaces: TCP/IP, UDP, HTTP, HTTPS, SSL, SMTP, DHCP, NTP, DNS, 10Base-T/100Base-TX, auto sense, Ping, Telnet
  • - eco PDU Power Management software – eco DC
  • - Supports SNMP Manager V3
  • - Operation
  • - Remote power outlet control (On, Off, Power Cycle) by individual outlets
  • - Power-on sequencing – users can set the power on sequence and delay time for each port to allow equipment to be turned on in the proper order
  • - Easy setup and operation via a browser-based user interface
  • - Multibrowser support (IE, Firefox, Chrome, Safari)
  • - RTC support to keep the timer running during times of no power.
  • - Supports up to 8 user and 1 administrator accounts
  • - Management
  • - Power status measurement at the PDU or Outlet level
  • - LED indicators for current and IP address at Outlet levels
  • - Real-time current, voltage, and kWH displayed in a browsed-based UI for monitoring at the outlet level (PE8108 / PE8208)
  • - Current and voltage threshold setting
  • - Naming support for outlets
  • - User outlet access assignment on an outlet-by-outlet basis.
  • - Event logging and syslog support
  • - Upgradeable firmware
  • - Multilanguage support: English, German, Traditional Chinese, Simplified Chinese, Japanese, French, Spanish, Italian
  • - Security
  • - Two-level password security
  • - Strong security features include password protection and advanced encryption technologies – 128 bit SSL
  • - Remote authentication support: RADIUS
  • - eco DC Energy Management Software
  • - Automatic discovery of all PE devices within the same intranet
  • - Remote real-time power measurement and monitoring
  • - Remote real-time power outlet management*
  • - Remote real-time environment sensor monitoring
  • - Plotting/Monitoring of all PE devices
  • - Exceed threshold alert through SMTP and Syslog
  • - Power Analysis Report
Long product name ATEN PE8108 not categorized :
The long product name of ATEN PE8108 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15A/10A 8-Outlet 1U Outlet-Metered & Switched eco PDU
More>>>
ATEN PE8108 not categorized:
The official description of ATEN PE8108 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

• 8 outlets
• 15A (UL derated 12A) / 10A
• Outlet Power Measurement
The PE8108 eco PDU is intelligent PDUs that contains 8 AC outlets and is available in various IEC or NEMA socket configurations. It provides secure, centralized, intelligent, power management (power on, off, cycle) of data center IT equipment (servers, storage systems, KVM switches, network devices, serial data devices, etc.), as well as the ability to monitor the center's health environment via sensors*.

The eco PDUs offer remote power control combined with real-time power measurement - allowing you to control and monitor the power status of devices attached to the PDUs at outlet level from practically any location via a TCP/IP connection.

eco PDU supports any 3rd party v3 SNMP Manager Software and eco DC (Energy Management Web GUI). eco DC provides you with an easy method for managing multiple devices, offering an intuitive and user friendly Graphical User Interface that allows you to configure a PDU device and monitor power status of the equipment connected to it. With eco DC, the Sensor-enabled eco PDU also offers comprehensive power analysis reports which can separate by departments and locations, providing precise measurements of current, voltage, power and watt-hour in a real-time display.

With its advanced security features and ease of operation, the eco PDU is the most convenient, most reliable, and most cost effective way to remotely manage power access for multiple computer installations and allocate power resources in the most efficient way possible.

*Sensors are optional accessories. A sensor-enabled installation is required to generate a more complete energy-efficient data and chart. Higher sensor installation density is helpful to generate more accurate data.

Short summary description ATEN PE8108 not categorized:
This short summary of the ATEN PE8108 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN PE8108

Long summary description ATEN PE8108 not categorized:
This is an auto-generated long summary of ATEN PE8108 not categorized based on the first three specs of the first five spec groups.

ATEN PE8108

Brand Image Product code Product Stock Price from
ATEN CC2000 not categorized ATEN CC2000 not categorized
(show image)
CC2000 CC2000 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2X-015G not categorized ATEN 2X-015G not categorized
(show image)
2X-015G 2X-015G 0.00
(excl. VAT)
0 (incl. VAT)