location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz iLam easy A4 414 mm/min

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iLam easy A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74770000 show
Show alternative article codes used in the online market place
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2018 09:57:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz iLam easy A4 414 mm/min
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum lamination width: 23 cm Maximum document thickness: 0,6 mm
  • - Preheating time: 6 min
  • - 414 mm/min
Warranty: 3 years
Long product name Leitz iLam easy A4 414 mm/min :
The long product name of Leitz iLam easy A4 414 mm/min. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iLam easy A4 - 285 W, 230mm, max. 122°, 2 kg
More>>>
Leitz iLam easy A4 414 mm/min:
The official description of Leitz iLam easy A4 414 mm/min as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Attractive A4 Leitz laminator in compact design for small offices and home use

Features:

- No settings needed; advanced heat management
- Approx. 45 sec. for 80mic.
- Photo-setting for optimized photo lamination
- Manual release function
- Low energy consumption
- Carry handles
- For 80 (75) mic. up to 125 mic.
- 3 years guarantee

Short summary description Leitz iLam easy A4 414 mm/min:
This short summary of the Leitz iLam easy A4 414 mm/min data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz iLam easy A4, 23 cm, 6 min, 414 mm/min, 0,6 mm, 2 kg, 220/240 V AC

Long summary description Leitz iLam easy A4 414 mm/min:
This is an auto-generated long summary of Leitz iLam easy A4 414 mm/min based on the first three specs of the first five spec groups.

Leitz iLam easy A4. Maximum lamination width: 23 cm, Preheating time: 6 min, Lamination speed: 414 mm/min. Weight: 2 kg. Power requirements: 220/240 V AC, Dimensions (WxDxH): 397 x 99 x 146 mm

Features
Preheating time *
6 min
Lamination speed *
414 mm/min
Maximum lamination width *
23 cm
Maximum document thickness *
0,6 mm
Weight & dimensions
Weight
2 kg
Other features
Power requirements
220/240 V AC
Dimensions (WxDxH)
397 x 99 x 146 mm
Brand Image Product code Product Stock Price from
Leitz CS9 Cold laminator Black, White Leitz CS9 Cold laminator Black, White
(show image)
18641 CS9 0.00
(excl. VAT)
0 (incl. VAT)