location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Distribution Amplifier

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Distribution Amplifier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPDA01
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Distribution Amplifier :
The long product name of Epson Distribution Amplifier. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Distribution Amplifier ELPDA01
More>>>
Epson Distribution Amplifier:
The official description of Epson Distribution Amplifier as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ELPDA01 is a distribution amplifier offering MONITOR OUT for projectors without this feature. This unit is a high performance, 1:2 (one-in and two-out), distribution amplifier for both high and low resolution computer video. It accepts one input, provides correct buffering and isolation, and then distributes the signal to two identical outputs using high-density 15pin D connectors.

Works With

ELP-3000, 3300, 3500 Data/Video Projector, PowerLite 1700c Multimedia Projector and other Epson Projectors.

Short summary description Epson Distribution Amplifier:
This short summary of the Epson Distribution Amplifier data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Distribution Amplifier, Black, 250 g, 120 x 75 x 25 mm

Long summary description Epson Distribution Amplifier:
This is an auto-generated long summary of Epson Distribution Amplifier based on the first three specs of the first five spec groups.

Epson Distribution Amplifier. Product colour: Black. Weight: 250 g. Dimensions (WxDxH): 120 x 75 x 25 mm

Features
Product colour
Black
Weight & dimensions
Weight
250 g
Other features
Dimensions (WxDxH)
120 x 75 x 25 mm