location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 8300NL Multimedia Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H068920
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32891
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 5200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 1200:1
  • - Screen size compatibility: 558,8 - 15240 mm (22 - 600") Number of colours: 16.78 million colours
  • - 7 W
  • - 480 W
Warranty: Two year limited warranty, 2-year international warranty, 90-day lamp warranty
Long product name Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 8300NL Multimedia Projector, 5200 ANSI lumens, XGA 1024 x 768
More>>>
Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768):
The official description of Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A mega-star thats easy to manage

For extraordinary power and convenience, the EPSON PowerLite 8300NL offers 5200 ANSI lumens, XGA resolution, and a 1200:1 contrast ratio, as well as out-of-the-box networking capabilities. IS personnel will appreciate its innovative EasyManagement™ technology, for easy network monitoring and maintenance, while presenters will enjoy its versatile feature set. This 24.7 lb installable includes remote-powered zoom, focus and lens shift functions, so settings can be adjusted at any time. Engineered to meet virtually any presentation requirement, the EPSON PowerLite 8300NL provides extraordinary video performance and QuickCorner™ image correction capability. With vertical and horizontal keystone correction, multiple inputs and a variety of lens options, it offers convenient setup and operation.

Features:

- Incredible 5200 ANSI lumens.
- Three XGA (1024 x 768) 1.4" Epson high-aperture LCDs.
- 1200:1 contrast ratio.
- Convenient networking capability with EasyManagement technology.
- Power Zoom, Focus, and Lens Shift.
- Password protected security function to assist in theft prevention.
- Multiple lens options for installation flexibility.

Short summary description Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 8300NL Multimedia Projector, 5200 ANSI lumens, LCD, XGA (1024x768), 1200:1, 558,8 - 15240 mm (22 - 600"), 16.78 million colours

Long summary description Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 8300NL Multimedia Projector data projector 5200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 8300NL Multimedia Projector. Projector brightness: 5200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Focal length range: 53 - 72 mm. Serial interface type: RS-232. Noise level: 36 dB, Dot clock scanning frequency: 135 MHz

Projector
Screen size compatibility *
558,8 - 15240 mm (22 - 600")
Projector brightness *
5200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1200:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 80 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-45 - 45°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
320 W
Lens system
Focal length range
53 - 72 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Dot clock scanning frequency
135 MHz
Noise level *
36 dB
Air filter
Yes
Multimedia
RMS rated power
7 W
Number of built-in speakers
1
Power
Power consumption (typical) *
480 W
Power consumption (standby) *
1,5 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight *
11,2 kg
Packaging content
Handheld remote control *
Yes
Other features
Audio input
2 x RCA
Dimensions (WxDxH)
490 x 353 x 193 mm
Power requirements
100 - 120V/200 - 240V +/-10%, 50/60hz AC
Interface
USB
Lens system
F=1.7 - 2.2
Video in
NTSC, NTSC4.43, PAL, M-PAL, N-PAL, PAL60, SECAM, HDTV: 480i, 480p, 720p, 1080i
RS-232 ports
1