location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi W720/A Headset Wireless Head-band Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi W720/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83544-03
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi W720/A Headset Wireless Head-band Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wireless 2.1+EDR 120 m
  • - 118 dB
  • - Microphone type: Boom 85 dB
Warranty: 2 years
Long product name POLY Savi W720/A Headset Wireless Head-band Office/Call center Black :
The long product name of POLY Savi W720/A Headset Wireless Head-band Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W720 (Over-the-head, binaural (Standard))
More>>>
POLY Savi W720/A Headset Wireless Head-band Office/Call center Black:
The official description of POLY Savi W720/A Headset Wireless Head-band Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Savi® 700-series wireless headset will intelligently manage your PC-, mobile-, and desk-phone calls, and automatically update your UC presence status* so that colleagues can see your availability. It can also connect with up to three other Savi headsets on a call, and has a wireless range of up to 120 metres.

* With supported softphones, using supplied Plantronics software.

The Savi® 700-series wireless headset will intelligently manage your PC-, mobile-, and desk-phone calls, and automatically update your UC presence status* so that colleagues can see your availability. It can also connect with up to three other Savi headsets on a call, and has a wireless roaming range of up to 120 metres. The headsets feature wideband audio and DSP for high quality, natural sounding call clarity and a single charge of the batteries provides up to nine hours talk time. Once you experience a Savi 700 headset system you’ll wonder how you ever lived without it.

* With supported softphones, using supplied Plantronics software.

Short summary description POLY Savi W720/A Headset Wireless Head-band Office/Call center Black:
This short summary of the POLY Savi W720/A Headset Wireless Head-band Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi W720/A, Wireless, Office/Call center, 94 g, Headset, Black

Long summary description POLY Savi W720/A Headset Wireless Head-band Office/Call center Black:
This is an auto-generated long summary of POLY Savi W720/A Headset Wireless Head-band Office/Call center Black based on the first three specs of the first five spec groups.

POLY Savi W720/A. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 120 m. Weight: 94 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
DECT connectable
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth version
2.1+EDR
Wireless range
120 m
Headphones
Headphone sensitivity
118 dB
Microphone
Microphone type *
Boom
Microphone sensitivity
85 dB
Microphone noise-canceling
Yes
Battery
Talk time
9 h
Weight & dimensions
Weight
94 g
Packaging content
Charger
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:24:14
Uk has collected 2 expert reviews for POLY Savi W720/A Headset Wireless Head-band Office/Call center Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
alphr.com
Updated:
2016-11-15 02:24:14
Plantronics' Savi W720 business headset is a three-in-one solution for calls to and from your PC, mobile and desk phone. The headset, which weighs 94g, includes a nine-hour battery, which is recharged by slipping it into the base station cradle. Volume-c...
Bottom line A comfortable and lightweight wireless business headset, supporting PC, mobile and desk-phone calls...
83%
Brand Image Product code Product Stock Price from
POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
83545-12 Savi W710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)