HP logo

HP Color 9850mfp

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
87484
Info modified on:
04 Apr 2019, 04:29:21
Warranty:
Service & support options: HP Customer Care Center telephone support in North America, Europe/Middle East/Africa, Latin America, and Asia Pacific regions; the escalation path may vary according to the country
Service & support: Imaging and printing technical experts; second-tier support for field service technicians; break/fix product support; end-user training (if resident technician); robust escalations path; 4-hour response time; geographic specific requirements; very high availability for critical parts: 90% first time fix is entry level industry standard, 95% first time fix is world class standard, solid escalation and emergency order process; 5 to 7-year support period; site preparation to avoid customer workflow disruption; single point of contact/no handoffs; install/setup; 4-hour response capabilities; 1-hour call back; area, account and device assigned
Short summary description HP Color 9850mfp:

HP Color 9850mfp

Long summary description HP Color 9850mfp:

HP Color 9850mfp

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.