location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet Z3200 Photo Printer, 24"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6718B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111642663 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Feb 2013
Product end of life date
Bullet Points HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - 610 x 1676 mm Cut sheets Printing colours: Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow
  • - USB port Ethernet LAN
Warranty: One-yearwith on-site, next business-day service.and support options vary by product, country and local legal requirements.
Long product name HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN :
The long product name of HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet Z3200 24-in Photo Printer
More>>>
HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
The official description of HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 12-ink HP Designjet, with new HP 73 Chromatic Red ink, delivers long-lasting gallery-quality prints in black-and-white and colour. HP DreamColor Technologies with an embedded spectrophotometer1 enable easy calibration and profiling.

Produce gallery-quality black-and-white and colour prints.

• Achieve colour and black-and-white print permanence of 200 years2. Print on a range of HP papers, from photo, fine art and coated to display-graphic printing materials.


Easily calibrate, profile and achieve accurate, consistent colours with HP DreamColor Technologies.

• Calibration and profiling are made simple with HP DreamColor Technologies and the embedded spectrophotometer1 which helps you generate custom ICC profiles in-house.


Enables productive operation and great ink efficiency3.

• Print rich, dark blacks on matte and glossy papers without swapping ink cartridges.


1 Embedded in this HP Designjet Photo Printer is an i1 spectrophotometer from X-Rite. Close collaboration between HP and X-Rite ensures a reliable solution that's been thoroughly tested to meet customer demands for ease, quality, and dependability.

2 Image permanence estimates by HP Image Permanence Lab based on testing on a range of HP photo, fine art, and specialty papers: confirmation tests in progress at Wilhelm Imaging Research, Inc. For details, see http://www.hp.com/go/supplies/printpermanence.

3 Based on internal HP testing, the HP Designjet Z3200 Photo Printer series utilises at least 30% less ink during routine maintenance operations versus select printers from other vendors.

Short summary description HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
This short summary of the HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet Z3200 Photo Printer, 24", 2400 x 1200 DPI, PCL 3, Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow, 12.4ppm, 3.8ppm, 130ml

Long summary description HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet Z3200 Photo Printer, 24". Maximum resolution: 2400 x 1200 DPI, Page description languages: PCL 3, Printing colours: Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow. Maximum print size: 610 x 1676 mm, Media thickness: 0.8 mm, Maximum roll length: 91,4 m. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10/100Base-T. Internal memory: 256 MB, Internal storage capacity: 80 GB, Storage media: HDD. Power requirements: 100 - 240v AC, 50/60Hz, Power consumption (typical): 200 W

Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
12
Page description languages *
PCL 3
Printing colours *
Blue, Cyan, Green, Light Cyan, Light magenta, Magenta, Red, Yellow
Print speed (best quality)
12.4ppm
Print speed (normal quality)
3.8ppm
Print cartridge volume (metric)
130ml
Paper handling
Maximum print size *
610 x 1676 mm
Cut sheets *
Yes
Media thickness
0.8 mm
Maximum roll length
91,4 m
Maximum roll width
61 cm
Maximum roll diameter
13,4 cm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100Base-T
RJ-45 ports quantity
1
Performance
Internal memory
256 MB
Internal storage capacity
80 GB
Storage media
HDD
Performance
Sound pressure level (printing)
49 dB
Power
Power requirements
100 - 240v AC, 50/60Hz
Power consumption (typical)
200 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows Vista/XP Professional/Server 2003/Server 2008 Mac OS X v 10.4/0.5/10.6
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1262 x 690 x 1047 mm
Weight
65 kg
Packaging data
Package weight
88,5 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Other features
Line accuracy
+/- 0,2%
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Roll-up film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:11:09
Uk has collected 4 expert reviews for HP Designjet Z3200 Photo Printer, 24" large format printer Colour 2400 x 1200 DPI 610 x 1676 mm Ethernet LAN but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner large format printer HP DesignJet HD Scanner large format printer
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)