location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WP-4025 DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB30301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 26 ppm Printing colours: Black, Cyan, Green, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet technology, 3pl, 26ppm, 20sec, 4800 x 1200 dpi, USB, WiFi, Ethernet, Epson Connect, 330 sheets, 333MHz, Black
More>>>
Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

We all know how frustrating it is waiting for a print job, even more so when it’s only a few pages. That’s why Epson created the WorkForce Pro WP-4025 DW network-ready, double-sided printer with WiFi. Designed to suit the modern office, both inside and out, this is the ultimate professional tool.

Faster printing: It offers a 50% lower cost per page*1 and faster printing*2 for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor*3.

Economical and Ecological: It offers a massive 80% reduction*4 on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business: A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. And the paper capacity of 330 sheets as standard means you won’t need to spend valuable time looking after it. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing 2,400 pages*10 or higher, if needed.

Easy to integrate: Network-ready for sharing across workgroups, it comes with USB, Ethernet and Wi-Fi*5 connectivity for greater flexibility.

Print on the move: It comes with Epson Connect*7 to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4025 DW, Colour, 4800 x 1200 DPI, 4, A4, 26 ppm, Duplex printing

Long summary description Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4025 DW. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing. Network ready. Wi-Fi. Product colour: Black

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Green, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C4, C6, DL
Photo paper sizes (imperial)
10x15, 20x24"
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols
TCP/IP: LPR, IPP, Port9100, WSD
Performance
Internal memory *
64 MB
Processor frequency
333 MHz
Design
Market positioning *
Home & office
Product colour *
Black
Design
Country of origin
Indonesia
Power
Power consumption (printing) *
23 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
284 mm
Weight
10,9 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
522 mm
Package depth
614 mm
Package height
484 mm
Package weight
15 kg
Logistics data
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,09 m
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
8 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,09 m
Quantity per pallet
8 pc(s)
Other features
Network ready
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:29:32
Uk has collected 8 expert reviews for Epson WorkForce Pro WP-4025 DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2012-06-01 03:29:30
There are a number of printers in Epson's Workforce Pro range and the WP-4025DW sits fairly close to the low end, though it does include wireless and wired network connections. It's ideally suited to a home or small office and comes up directly against lo...
Good Very low page costs, Good print on plain and photo paper, Low maintenance with XXL cartridges...
Bad Flimsy output tray, Pause between duplex pages, Noisy paper feed...
Bottom line Epson rates the WorkforcePro WP-4025DW at 26ppm printing black and 24ppm printing colour. While these figures are fanciful, we did see 9.7ppm on our 5-page text document, rising to 12.9ppm on the 20-page one. These are good speeds for a colour printer in...
90%
itreviews.com
Updated:
2012-06-01 03:29:32
Review date: 15 December, 2011. Review by: Jamie Carter The market for affordable, fast printers for small offices is on the rise, but it is laser printers - usually budget mono models - that have been making the most noise of late. This inkjet effort...
Bottom line Epson's WorkForce Pro WP-4025 lacks some core features - notably a touchsreen, scanner/copier and a USB/SD card slot for direct printing - but makes up for it in sheer speed and efficiency. Quiet, quick and with constantly impressive results, the WorkF...
80%
gadgetspeak.com
Updated:
2013-05-18 09:24:13
This is a printer, and this unit has multiple connection types, USB, Ethernet and Wireless, so it can work in the home, SOHO, small office and even larger office settings as a workgroup unit, so it is an all round unit...
76%
Country Distributor
United Kingdom 1 distributor(s)