location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P035-003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P035-003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274991 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:18:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for powering switches, routers and other high-powered network devices
  • - 3 ft. (0.91 m) length allows flexibility in placing devices while avoiding cable clutter
  • - C20 to C21 cord replaces or upgrades standard power cord provided by manufacturer
  • - Thick 12 AWG wire manages high power levels required for larger equipment
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler :
The long product name of Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cord, C20 to C21 - Heavy-Duty, 20A, 250V, 12 AWG, 3 ft. (0.91 m), Black
More>>>
Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler:
The official description of Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

20A C20-to-C21 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This heavy-duty cord features 12 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This cord can be used to connect a blade server, large router or network switch with a C22 inlet, usually found on high-powered, high-temperature (maximum pin 155°C/311°F) equipment, to a PDU or UPS system. It’s an ideal choice for upgrading or replacing the standard power cord provided by the device’s manufacturer. The three-foot (0.9-meter) length helps reduce cable clutter and minimize the risk of tripping.

Short summary description Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler:
This short summary of the Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P035-003, 0,91 m, C20 coupler, C21 coupler, SJT, 250 V

Long summary description Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler:
This is an auto-generated long summary of Tripp Lite P035-003 power cable Black 0,91 m C20 coupler C21 coupler based on the first three specs of the first five spec groups.

Tripp Lite P035-003. Cable length: 0,91 m, Connector 1: C20 coupler, Connector 2: C21 coupler, Cable type: SJT. Input voltage: 250 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
0,91 m
Connector 1 *
C20 coupler
Connector 2 *
C21 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
12
Cable type
SJT
Number of conductors
3
Conductor cross section
3.31 mm²
Power
Input voltage
250 V
Maximum current
20 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 65%
Storage relative humidity (H-H)
10 - 65%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS
Weight & dimensions
Diameter
1,1 cm
Weight
280 g
Packaging data
Quantity per pack
1 pc(s)
Package width
225 mm
Package depth
12,7 mm
Package height
325,1 mm
Package weight
280 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332274998
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8544,42,9090
Master (outer) case width
350 mm
Master (outer) case length
25,4 mm
Master (outer) case height
500,1 mm
Master (outer) case weight
2,79 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler
(show image)
P006-006-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler
(show image)
P006-003-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler
(show image)
P036-010-15A P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler
(show image)
P036-006-15A P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler
(show image)
P036-003-15A P036-003-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)