location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U236-000-R interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U236-000-R USB 2.0 Ethernet NIC Adapter - 10/100 Mbps, RJ45, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U236-000-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332163127 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U236-000-R interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects you to a wired Ethernet network when Wi-Fi is weak or unavailable
  • - Supports USB 2.0 speeds to ensure efficient data transfers
  • - Sustains full 10/100 Mbps network speeds for fast Ethernet browsing
  • - Works with most laptops and PCs running Windows, Mac or Linux
  • - USB 2.0 Ethernet adapter powered via USB, so no external power supply is required
Warranty: 3-year limited
Long product name Tripp Lite U236-000-R interface cards/adapter :
The long product name of Tripp Lite U236-000-R interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Ethernet NIC Adapter - 10/100 Mbps, RJ45, Black
More>>>
Tripp Lite U236-000-R interface cards/adapter:
The official description of Tripp Lite U236-000-R interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects Your USB Device to a Wired Ethernet Network without an Internet Card Installed
This USB to Ethernet adapter allows you to instantly connect your computer, laptop, tablet or other USB-compatible device to a wired 10/100 Mbps Ethernet network, even if your device has no NIC (Network Interface Controller) installed. The adapter is a more convenient, less expensive way to go online than opening your device and installing an internal Ethernet card.

Plug and Play with No Power Supply Needed
This USB 2.0 Ethernet adapter offers access to an Ethernet network when Wi-Fi is unavailable or when a wired connection offers faster speeds. Just connect the built-in USB cable to your device’s USB port (which also powers the adapter), and wait for the installation process to finish (you may have to reboot your computer). Then, connect the RJ45 port to a LAN port using a Cat5e/6 network cable (such as N201-Series Cat6 UTP patch cable, sold separately). The adapter works with Windows, Mac and Linux operating systems. It is backward compatible with USB 1.1 devices.

Delivers Full Ethernet Performance
The compact USB to Ethernet adapter supports full 10/100 Mbps network speeds and USB 2.0 speeds, allowing you to transfer data quickly and stream audio and video. It’s compliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. It supports full duplex with IEEE 802.3x flow control and half duplex with backpressure flow control. LEDs indicate successful data transfers.

Short summary description Tripp Lite U236-000-R interface cards/adapter:
This short summary of the Tripp Lite U236-000-R interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U236-000-R, Black, Vietnam, 22,7 mm, 15,2 mm, 66 mm, 30 g

Long summary description Tripp Lite U236-000-R interface cards/adapter:
This is an auto-generated long summary of Tripp Lite U236-000-R interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite U236-000-R. Product colour: Black, Country of origin: Vietnam. Width: 22,7 mm, Depth: 15,2 mm, Height: 66 mm. Quantity per pack: 1 pc(s), Package width: 119,9 mm, Package depth: 100,1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 255 mm, Master (outer) case length: 119,9 mm. Data transfer rate: 0,1 Gbit/s, Minimum system requirements: Pentium-233MHz+ 64 MB RAM+, Compatible operating systems: Windows XP, Vista, 7, 8, 8.1, Mac OSX 10.6, 10.10, Linux Kernel 2.6.14

Design
Product colour
Black
Country of origin
Vietnam
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332163131
Weight & dimensions
Width
22,7 mm
Depth
15,2 mm
Height
66 mm
Weight
30 g
Packaging data
Quantity per pack
1 pc(s)
Drivers included
Yes
Manual
Yes
Package width
119,9 mm
Packaging data
Package depth
100,1 mm
Package height
20,1 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
84733020
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
255 mm
Master (outer) case length
119,9 mm
Master (outer) case height
115,1 mm
Master (outer) case weight
520 g
Other features
Data transfer rate
0,1 Gbit/s
Minimum system requirements
Pentium-233MHz+ 64 MB RAM+
Compatible operating systems
Windows XP, Vista, 7, 8, 8.1, Mac OSX 10.6, 10.10, Linux Kernel 2.6.14
Country Distributor
Nederland 4 distributor(s)
United Kingdom 7 distributor(s)
France 2 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)