location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVer Check ‘AVer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAM570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61U3500000AC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719552126989
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   AVer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 15:33:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Audio Tracking
  • - Dynamic Detection
  • - Smart Gallery
  • - Gesture Control
  • - Dual lens
  • - 4K
  • - HDMI 1080P
Warranty: 3 Years
Long product name AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor :
The long product name of AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sony 4K EXMOR, 4K 30fps, 3.4 - 40.3mm, F1.8 - 3.6, USB type-B 3.1, 170.8 x 190.5 x 173 mm
More>>>
AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor:
The official description of AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Dual Lens Audio Tracking Camera for Medium and Large Rooms
AVer CAM570 is a 4K dual lens camera with a 36X Total zoom PTZ camera and a second AI lens with 95˚FOV. Equipped with built-in audio sensor, CAM570 detects human voices up to 10M and offers audio tracking function. AI technology such as Smart Gallery and gesture control can capture every attendees up-close with premium video quality.

Built-in Audio Sensor Enables Audio Tracking
Easily focus on active speaker with audio tracking mode and presentation mode. The camera will follow the speaker automatically or you can set up a preset point to focus on a specific area. The built-in sensor picks up human voices up to 10M without being disturbed by a local speakerphone.

Dynamic Detection Optimizes Meeting Experience
The dual-lens design detects real-time motion precisely while offering a complete view of the room simultaneously. When the second AI lens detects a newcomer walking in, it triggers the first PTZ camera to re-frame the participants, ensuring all meeting attendees are instantly captured again for a seamless collaboration in real-time.

Smart Gallery Delivers a Clearer View of Faces
Perfectly see everyone in the room. Thanks to AI technology, Smart Gallery crops meeting attendees and display them in equal individual feeds. Highlight participants’ facial and body expressions, leading to effective hybrid meetings.

Interact with CAM570 Using Touchless Gesture Control
With the application of AI to recognize gestures and interpret commands, you can turn on/off the tracking function and zoom in/out without any direct physical touch. Minimize the touch points and improve workplace hygiene.

Picture-in-Picture Displays Preferred Conference View
CAM570 includes a PTZ camera with 36X Total zoom and a second AI lens to provide a panoramic view. The dual-lens design offers a speaker view and wide-angle view simultaneously with various PIP layout options. Ideal for larger and more complex meeting spaces.

Short summary description AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor:
This short summary of the AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor data-sheet is auto-generated and uses the product title and the first six key specs.

AVer CAM570, Exmor, 4K Ultra HD, 3840 x 2160 pixels, 60 fps, 95°, 12x

Long summary description AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor:
This is an auto-generated long summary of AVer CAM570 Black 3840 x 2160 pixels 60 fps Exmor based on the first three specs of the first five spec groups.

AVer CAM570. Sensor type: Exmor. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Supported video modes: 360p, 480p, 540p, 720p, 900p, 1080p, Maximum frame rate: 60 fps. Field of view (FOV) angle: 95°, Optical zoom: 12x, Digital zoom: 3x. Product colour: Black

Country Distributor
United Kingdom 2 distributor(s)
Nederland 3 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Danmark 1 distributor(s)