location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RX1330 M5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY RX1330 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:R1335SC033IN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4065221880493
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2024 00:33:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E E-2334 3,4 GHz
  • - 16 GB 3200 MHz DDR4-SDRAM 1 x 16
  • - Rack 500 W
Warranty: 1 Year
Long product name Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W :
The long product name of Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRIMERGY RX1330 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic
More>>>
Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W:
The official description of Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BOOST YOUR PRODUCTIVITY
Workload optimized performance for space and power constrained environments from the edge to the data center.

SCALE YOUR IT ACCORDING TO YOUR NEEDS
The PRIMERGY RX1330 M5 delivers the flexibility to increase compute, storage, and memory capacity based on various configuration options and different base units.

SIMPLIFY YOUR IT
New iRMC S6 enhances server administrator productivity with a variety of user-friendly features for remote management. Moreover, Infrastructure Manager (ISM) enables organizations to have centralized control over the entire infrastructure using a single user interface.

GROW YOUR BUSINESS
The variety of expansion options makes the RX1330 M5 an ideal rack server platform for growing businesses. Outstanding configuration flexibility caters to a variety of business requirements and a range of HPE Qualified Options to fit most needs.

Short summary description Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W:
This short summary of the Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY RX1330 M5, 3,4 GHz, E-2334, 16 GB, DDR4-SDRAM, 500 W, Rack

Long summary description Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W:
This is an auto-generated long summary of Fujitsu PRIMERGY RX1330 M5 server Rack Intel Xeon E E-2334 3,4 GHz 16 GB DDR4-SDRAM 500 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY RX1330 M5. Processor family: Intel Xeon E, Processor frequency: 3,4 GHz, Processor model: E-2334. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W, Redundant power supply (RPS) support. Chassis type: Rack

Processor
Processor manufacturer *
Intel
Processor family *
Intel Xeon E
Processor model *
E-2334
Processor frequency *
3,4 GHz
Processor boost frequency
4,6 GHz
Processor cores
4
Processor cache
8 MB
Motherboard chipset
Intel C256
Number of processors installed
1
Maximum number of SMP processors
1
Execute Disable Bit
Yes
Idle States
Yes
Memory
Internal memory *
16 GB
Internal memory type *
DDR4-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Maximum internal memory *
128 GB
Storage
Number of HDDs supported
4
Supported HDD sizes
2.5"
RAID support *
Yes
Hot-Plug support
Yes
Optical drive type *
No
Network
LAN controller
Intel I210
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
VGA (D-Sub) ports quantity
1
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 4.x) slots
2
PCI slots
1
Design
Chassis type *
Rack
Product colour
Black, Stainless steel
Rack mounting
Yes
Bezel
Yes
Performance
Remote administration
iRMC S6
Noise level
22 dB
BIOS type
UEFI
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Windows Server 2022 Datacenter, Windows Server 2022 Standard, Windows Server 2022 Essentials, Windows Server 2019 Datacenter, Windows Server 2019 Standard, Windows Server 2019 Essentials, VMware vSphere 7.0, Red Hat Enterprise Linux 8
Processor special features
CPU configuration (max)
1
Enhanced Intel SpeedStep Technology
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Redundant power supply (RPS) support *
Yes
Power supply *
500 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 / 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Operating relative humidity (H-H)
10 - 85%
Certificates
Certification
CB, GS, CE, NRTLc/us, FCC, ICES-003, NMB-003, VCCI, JIS 61000-3-2, EAC, KC, CCC, RCM, BSMI
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS, WEEE
Weight & dimensions
Width
482,6 mm
Depth
612 mm
Height
43 mm
Weight
13 kg
Technical details
Compliance certificates
RoHS, WEEE
Brand Image Product code Product Stock Price from
Fujitsu Modular PSU 900W platinum hp server Fujitsu Modular PSU 900W platinum hp server
(show image)
PY-PU902 Modular PSU 900W platinum hp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)