location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMTBD413 Full-Motion Flexible Long-Arm Desktop Smartphone and Tablet Mount, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMTBD413
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332278791 show
Category:
Object which can be used to contain other objects e.g. a drinks holder in a cinema seat.
Holders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:45:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile tablet stand fits most smartphones and tablets from 4.7 to 12.9 in.
  • - Flex arm allows tilt, swivel and height adjustment for finding the perfect angle
  • - Secure device bracket smoothly rotates for portrait or landscape orientation
  • - Large round base is ideally balanced to securely hold mount and device in place
  • - Easy to assemble and install in just a few minutes with the included hardware
Warranty: 5-year limited
Long product name Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White :
The long product name of Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Full-Motion Flexible Long-Arm Desktop Smartphone and Tablet Mount, White
More>>>
Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White:
The official description of Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rest Your Tablet or Phone Above a Desktop for Adjustable Access
A handy tool for work-from-home spaces, this tablet mount lets you install your mobile device above your work surface to maximize space. The large round base is well balanced to securely hold the mount and mobile device in place. The tablet mounts to a flexible arm that tilts, swivels and allows you to adjust the height of your tablet from 4.7 to 18.5 inches. You can also rotate the tablet 180 degrees for viewing in either portrait or landscape mode.

Quick to Assemble and Easy to Mount
The DMTBD413 assembles in minutes using the included hardware and rests on any desktop, workbench or counter. The versatile tablet mount supports up to 2.2 pounds (1 kilogram).

Fits Smartphones and Tablets from 4.7 to 12.9 in.
The bracket accepts most Apple, Android, Samsung or other smartphones or tablets up to 12.9 inches. In addition to your home or office work area, the DMTBD413 is ideal for retail points of sale, restaurant checkouts, hotel lobbies, classrooms, showrooms and conference rooms.

Short summary description Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White:
This short summary of the Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMTBD413, Mobile phone/Smartphone, Tablet/UMPC, Passive holder, Desk, White

Long summary description Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White:
This is an auto-generated long summary of Tripp Lite DMTBD413 holder Passive holder Mobile phone/Smartphone, Tablet/UMPC White based on the first three specs of the first five spec groups.

Tripp Lite DMTBD413. Mobile device type: Mobile phone/Smartphone, Tablet/UMPC, Type: Passive holder, Proper use: Desk, Product colour: White

Design
Type *
Passive holder
Mobile device type *
Mobile phone/Smartphone, Tablet/UMPC
Proper use *
Desk
Material *
Metal, Plastic
Device mount type *
Clamp mount
Product colour *
White
Country of origin
China
Ergonomics
Tilt angle range
-160 - 210°
Angle of rotation
180°
Swivel angle
104°
Weight & dimensions
Width
160 mm
Depth
160 mm
Height
469,9 mm
Weight
950 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
180,3 mm
Package depth
55,9 mm
Package height
248,9 mm
Package weight
1,22 kg
User guide
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8302,50,0000
Master (outer) case GTIN (EAN/UPC)
10037332278798
Master (outer) case width
264,2 mm
Master (outer) case length
299,7 mm
Master (outer) case height
381 mm
Master (outer) case weight
13,5 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)