location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rabalux SOLANGE LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rabalux Check ‘Rabalux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOLANGE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5998250350455
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Rabalux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rabalux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:10:11
The date of the most recent change of this product data-sheet in Icecat.
Rabalux 5045 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rabalux SOLANGE LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Surfaced
  • - 1 bulb(s) LED 6 W
  • - 3000 K 20000 h 380 lm
  • - Dimmer
  • - IP20
  • - Housing material: Metal
  • - White
Long product name Rabalux SOLANGE LED :
The long product name of Rabalux SOLANGE LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IP20, LED 6W, 380lm
More>>>
Short summary description Rabalux SOLANGE LED:
This short summary of the Rabalux SOLANGE LED data-sheet is auto-generated and uses the product title and the first six key specs.

Rabalux SOLANGE, Surfaced, 1 bulb(s), 3000 K, IP20, White

Long summary description Rabalux SOLANGE LED:
This is an auto-generated long summary of Rabalux SOLANGE LED based on the first three specs of the first five spec groups.

Rabalux SOLANGE. Mounting type: Surfaced. Number of bulbs: 1 bulb(s), Colour temperature (max): 3000 K, Luminous flux: 380 lm, Bulb lifetime: 20000 h. International Protection (IP) code: IP20, Protection class: I, Suitable for indoor use, Product colour: White