location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1200
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:11:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Silver
  • - DLP 1800 ANSI lumens
  • - Lamp 2500 h
  • - 1080p (1920x1080) 5000:1
  • - Screen size compatibility: 609,6 - 7620 mm (24 - 300")
  • - Built-in speaker(s) 10 W
  • - 290 W
Long product name BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver :
The long product name of BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1800 Lumens, DLP HD 1080P, CR 5000:1, 16:9 Native
More>>>
BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver:
The official description of BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's a Real, Smooth Motion Picture!
The W1200 utilizes professional-grade technologies to give you top-of-the-line enjoyment. Frame Interpolation enables ultra-smooth fast motion picture quality. The 12-lens element Full HD optimized optical system and advanced color coating technology expands NTSC color gamut by 85%. And, Texas Instruments' DLP® engine gives you colors that last.

Frame Interpolation
This special mode minimizes the appearance of motion blur and judder to give you an ultra-smooth view of all the actions – particularly in the fast moving scenes of sports games and movies.
The Frame Interpolation Technology estimates the motion changes from frame to frame and inserts an interpolated frame between existing frames. As a result - smoother motion quality.

Full HD 1080p Resolution
The W1200 comes with the highest resolution HD currently available to open your eyes to the full magnificent details of each image – making every viewing experience more absorbing.

Full HD Optimized Optical System
BenQ's Full HD optimized optical system, which is comprised of 12 lens elements, is incorporated to ensure the best clarity and sharpness presentation in every Full HD image.

85% NTSC Color Gamut
BenQ's advanced color wheel coating technology expands the NTSC color gamut from the typical 72% to 85% - reproducing better color saturation for your visual enjoyment.

Enhanced Brightness and High Contrast Ratio
With an 1800 ANSI lumen high brightness and an astounding 5000:1 contrast performance, you'll always get a superbly rendered image projection of high definition TV, movies and sports games.

Full 10-bit Processing
10-bit color processing delivers over 1 billion colors, where as 8-bit technology produces only 16 million colors. Enjoy the W1200 with absolute color precision!

Reliable Color Performance and Virtually Color Decay-Free
Virtually immune to color decay, the W1200 delivers an extended lifespan of reliable color performance without the yellow/green tint that some projector images develop over time.

ISFccc Certification
Get perfectly calibrated picture quality most fitting to the physical setting of your room, along with two optimized modes – ISF Day and Night, with the highly reputable ISFccc calibration service.

Adjustable Color Management
The color management system gives you the freedom to fine-tune hues, contrast, brightness, color temperature, gamma and white balance levels to best match your unique viewing preferences.

20W SRS WOW HD™ Surround Sound
Enjoy the “WOW” experience of SRS WOW HD – with dual 10W built-in speakers that are built with sound boxes to refine the bass and treble performance! What's more, these speakers are sealed and secured within the projector housing by BenQ’s anti-shake design to ensure quality projection stability.

Short summary description BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver:
This short summary of the BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ W1200, 1800 ANSI lumens, DLP, 1080p (1920x1080), 5000:1, 609,6 - 7620 mm (24 - 300"), 31 - 90 kHz

Long summary description BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver:
This is an auto-generated long summary of BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver based on the first three specs of the first five spec groups.

BenQ W1200. Projector brightness: 1800 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 4000 h. Zoom ratio: 1.5:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Projector
Screen size compatibility *
609,6 - 7620 mm (24 - 300")
Projector brightness *
1800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
5000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Zoom ratio
1.5:1
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
Yes
3D *
No
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
22 dB
Noise level *
27 dB
Plug and Play
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Product colour *
Silver
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight *
7,9 kg
Packaging content
Handheld remote control *
No
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
339 x 260 x 139 mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-20 21:43:16
Uk has collected 27 expert reviews for BenQ W1200 data projector 1800 ANSI lumens DLP 1080p (1920x1080) Silver and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
whathifi.com
Updated:
2011-10-12 01:15:04
We’ve become used to the ever-increasing quality and value offered by today’s display devices but, even so, there’s still room for the occasional surprise package. And that’s certainly what has managed to deliver with the W1200.Simply put, this compac...
Good Build quality and spec, fine picture, with excellent contrasts and heroic levels of detail...
Bad No vertical lens shift, so it's not ideal for using on a coffee table, motion processing can occasionally look unnatural...
100%
expertreviews.co.uk
Updated:
2011-10-12 01:15:13
First impressions of the W1200, BenQ’s latest home cinema projector, are good; it’s compact, quiet and stylish. The glossy white and silver plastic chassis is easy on the eye and the projector is small enough to fit on a shelf. Like most projectors ava...
Bottom line A great DLP projector with plenty of display options, but it costs more than the equivalent LCD competition...
80%
theregister.co.uk
Updated:
2011-10-12 01:15:19
BenQ’s W1200 Full HD projector is shocking. Shockingly good that is. I’ve seen plenty of inexpensive single chip DLP projectors over the past few years, and while I’ve admired their functionality I’ve never hankered after a single one. Typically, they’...
Bottom line Overall, the W1200 presents a great argument for not spending an arm and a leg on a high-end home cinema projector. Bizarrely, I’m going to advocate you spend even less. The W1200 has a lookalike sibling which lacks frame interpolation and is £200 che...
80%
itreviews.com
Updated:
2011-10-12 01:15:30
Small, handsomely designed and selling for just over a grand, BenQ's latest Full HD projector is aimed at the 'home projection' market - and that means photos and gaming as well as home cinema. The W1200, you see, has something that virtually all ser...
Good Superb image quality for HD content...
Bad Noisy fan and lacklustre builtin speakers.
Bottom line Ultra-clean and reference-level HD detail - together with startlingly bright and well-saturated colours - suggest that BenQ has developed a good value projector for all occasions that's capable of consistently incredible pictures from HD sources. We're...
80%
trustedreviews.com
Updated:
2011-10-12 01:15:38
With a price tag of just £1,200, BenQ's DLP-based W1200 projector would once, not so very long ago, have been an absolutely bog-standard effort in terms of features and, most likely, performance. Traditional DLP issues such as rainbow noise and 'fizzing'...
Good Pictures are very sharp and clean, Colours are intense but believable, Good price for what's on offer...
Bad Black levels could be deeper, Fan noise can distract, No vertical image shift...
90%
channelnews.com.au
Updated:
2011-11-04 06:21:44
There's no match for a blockbuster movie on a big screen, and startlingly high performance can now be had even with entry level models. BenQ's DLP-based W1200 steps up to the plate with a stack of decent features, which makes it an aggressive contender...
Good Pictures are very sharp and clean; Colours are intense but believable; Good price for what's on offer...
Bad Black levels could be deeper; Fan noise can distract; No vertical image shift...
90%
avforums.com
Updated:
2014-03-20 04:33:16
What we have for review today is one of those products which comes along once in a while that defies all logic given its price point. The BenQ W1200 is a projector clearly classed as an entry level product and the build quality also points to this being t...
Good Good lumens output at price point, Sharp images, Excellent calibration controls, ISF certified, Excellent accurate images at the price point, Good video processing...
Bad Blacks are grey, Fixed lens shift, Requires careful set up, Lack of overall shadow detailing, Noisy if placed near seating position, Slight instances of rainbow effect...
80%
Brand Image Product code Product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)