location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRTL180RM2UBP UPS battery 180 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRTL180RM2UBP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTL180RM2UBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304437024 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:17:27
The date of the most recent change of this product data-sheet in Icecat.
APC SRTL180RM2UBP user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 years
Long product name APC SRTL180RM2UBP UPS battery 180 V :
The long product name of APC SRTL180RM2UBP UPS battery 180 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS Online Lithium ion XBP 180V 2U Rack/Tower
More>>>
APC SRTL180RM2UBP UPS battery 180 V:
The official description of APC SRTL180RM2UBP UPS battery 180 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-high power density, On-Line power protection with Lithium-ion batteries and scalable runtime options.

Includes: Rack mounting brackets, Vertical mounting brackets.

Short summary description APC SRTL180RM2UBP UPS battery 180 V:
This short summary of the APC SRTL180RM2UBP UPS battery 180 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRTL180RM2UBP, 180 V, Silver, 32,4 kg, 432 mm, 86 mm, 724 mm

Long summary description APC SRTL180RM2UBP UPS battery 180 V:
This is an auto-generated long summary of APC SRTL180RM2UBP UPS battery 180 V based on the first three specs of the first five spec groups.

APC SRTL180RM2UBP. Battery voltage: 180 V, Product colour: Silver. Weight: 32,4 kg, Width: 432 mm, Height: 86 mm. Package width: 585 mm, Package height: 392 mm, Package depth: 984 mm

Features
Product colour
Silver
Battery voltage *
180 V
Technical details
Sustainability compliance
Yes
Compliance certificates
RoHS
Weight & dimensions
Weight
32,4 kg
Width
432 mm
Height
86 mm
Depth
724 mm
Packaging data
Package width
585 mm
Packaging data
Package height
392 mm
Package depth
984 mm
Package weight
42 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 15240 m
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)