location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Aopen Notebook Bag CTM300 38,1 cm (15") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aopen Check ‘Aopen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Bag CTM300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9.000.056.031
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Aopen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Aopen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Aopen Notebook Bag CTM300 38,1 cm (15") Black :
The long product name of Aopen Notebook Bag CTM300 38,1 cm (15") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Bag CTM300 for Barebook 1XXXXX
More>>>
Short summary description Aopen Notebook Bag CTM300 38,1 cm (15") Black:
This short summary of the Aopen Notebook Bag CTM300 38,1 cm (15") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Aopen Notebook Bag CTM300, 38,1 cm (15")

Long summary description Aopen Notebook Bag CTM300 38,1 cm (15") Black:
This is an auto-generated long summary of Aopen Notebook Bag CTM300 38,1 cm (15") Black based on the first three specs of the first five spec groups.

Aopen Notebook Bag CTM300. Maximum screen size: 38,1 cm (15")

Brand Image Product code Product Stock Price from
Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou Targus Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou
(show image)
CTM300?KIT Computer Case Trademark TM Notepac Nylon Koskin Black+USB HUB+mini mou 0.00
(excl. VAT)
0 (incl. VAT)
Targus CTM300 laptop case 39,1 cm (15.4") Briefcase Black Targus CTM300 laptop case 39,1 cm (15.4") Briefcase Black
(show image)
CTM300 16” Trademark Standard Computer Case 0.00
(excl. VAT)
0 (incl. VAT)