Lenovo logo

Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36790
Info modified on:
14 Jun 2024, 03:43:20
Bullet Points Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:
  • - Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB)
  • - 8GB DDR4-2400
  • - 256GB SSD M.2 2242 PCIe 3.0x2 NVMe
  • - Intel UHD Graphics 600
  • - Windows 10 Home 64
Warranty:
1-year, Depot
Long product name Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Intel Celeron N4020 (2C/2T, 1.1/2.8GHz, 4MB), 8GB DDR4-2400, 256GB SSD M.2 2242 PCIe 3.0x2 NVMe, 15.6" FHD (1920x1080) TN 220nits Anti-glare, Intel UHD Graphics 600, 11ac 2x2 + BT5.0, 0.3MP, Windows 10 Home 64

Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Get the job done
Think of the Lenovo V15 (15" Intel) as your office manager, executing on your everyday tasks with efficiency. It will keep your business productive and your data secure, while its thinner, smaller design and narrower side bezels put a clean, professional look on your desk—or wherever you choose to use it.

Short summary description Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo V 15 IGL, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo V 15 IGL Intel® Celeron® N N4020 Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo V 15 IGL. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home. Product colour: Grey

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.