location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X71K53892
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X71K53892
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892077152 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 06:35:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz :
The long product name of Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB DDR5 4800MHz UDIMM
More>>>
Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:
The official description of Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo 32GB DDR5 4800MHz UDIMM Memory upgrades the standard memory capacity in select PCs, improving performance and enhancing the PC's ability to run more programs simultaneously.

Short summary description Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:
This short summary of the Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X71K53892, 32 GB, 1 x 32 GB, DDR5, 4800 MHz

Long summary description Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz:
This is an auto-generated long summary of Lenovo 4X71K53892 memory module 32 GB 1 x 32 GB DDR5 4800 MHz based on the first three specs of the first five spec groups.

Lenovo 4X71K53892. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz

Features
Buffered memory type
Fully buffered
Internal memory *
32 GB
Memory layout (modules x size) *
1 x 32 GB
Internal memory type *
DDR5
Memory clock speed *
4800 MHz
Component for *
PC
Weight & dimensions
Width
69,6 mm
Depth
1,2 mm
Weight & dimensions
Height
30 mm
Weight
15 g
Packaging data
Package width
157 mm
Package depth
58 mm
Package height
17 mm
Package weight
30 g
Package type
Box
Other features
Capacity
32 GB
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)