location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Presence Large Space Solution with Zoom Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
641W9AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548112142 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-10500T (2.3 GHz base frequency, up to 3.8 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 10 IoT Enterprise SAC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 256 GB SSD storage
Long product name HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM :
The long product name of HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presence Large Space Solution with Zoom Rooms, Windows 10 IoT Enterprise SAC, Intel® Core™ i5, 8GB RAM, 256GB SSD
More>>>
HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM:
The official description of HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be in the room from any room
HP Presence with Zoom Rooms[3] creates natural conferencing experiences that make virtual meetings more personal with AI-enhanced audio, cinematic video[4], and engaging controls. HP Presence Manager[5] and HP Presence Insights[6] provides real-time hardware monitoring and alerts.[7]

Short summary description HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM:
This short summary of the HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Presence Large Space Solution with Zoom Rooms, 2,3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, DDR4-SDRAM

Long summary description HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM:
This is an auto-generated long summary of HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM based on the first three specs of the first five spec groups.

HP Presence Large Space Solution with Zoom Rooms. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Optimize any space

Better meetings begin with beautifully designed and easy to use technology.

Enable natural connections

Better meetings limit distractions through clear audio and cinematic video.[4]

Know your spaces

Better meetings provide insights to IT that help improve future meetings.[5,6]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-10500T
Processor cores
6
Processor threads
12
Processor boost frequency
3,8 GHz
Processor frequency *
2,3 GHz
Processor cache
12 MB
Processor cache type
L3
Configurable TDP-down
25 W
Configurable TDP-down frequency
1,7 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
ECC
No
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Network
Bluetooth version
5.1
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Sustainability
Sustainable technologies and materials
Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Ocean-bound plastic in speaker enclosure, I/O strip and bezel frame; Recycled Plastic cushions
Disclaimer HP Presence Large Space Solution with Zoom Rooms Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM:
Disclaimer

[3] Zoom Rooms software preinstalled. Subscription to Zoom Rooms required and sold separately.
[4] Video components are included in select HP Presence space solutions or sold as an optional feature.
[5] HP Presence Manager requires HP Presence Meeting Space Solutions and uses HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications. HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos .
[6] HP Presence Insights is included through December 31, 2022 with the purchase of HP Presence Meeting Space solutions. Functionality will then revert to HP Presence Manager. Purchase of 1–5-year license is required thereafter. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos. HP Presence Manager and HP Presence Insights use HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Terms of Service www.hp.com/hp-presence-insights-tos .
[7] HP Presence Small Space Solution Plus AI Video Bar, HP Presence Medium Space Solution, HP Presence Medium Space Solution Plus AI Camera, HP Presence Medium Space Solution Plus AI Camera/Mics, HP Presence Large Space Solution has an expected availability date of Q2 2022.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
For full Intel®️ vPro® functionality, Windows 10 Pro 64 bit, a vPro supported processor, vPro enabled chipset, vPro enabled wired LAN and/or WLAN card and TPM 2.0 are required. Some functionality requires additional 3rd party software in order to run. See http://intel.com/vpro.
Due to the non-industry standard nature of some third-party memory modules, we recommend HP branded memory to ensure compatibility. If you mix memory speeds, the system will perform at the lower memory speed.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All memory slots are customer accessible/upgradeable.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows) of disk is reserved for system recovery software.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs.
Guest mode will not be available using the front USB-C® port or using the rear DisplayPort™ port on the HP Mini.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
HP Presence Manager requires HP Presence Meeting Space Solutions and uses HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications. HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos.
HP Presence Insights is included through December 31, 2022 with the purchase of HP Presence Meeting Space solutions. Functionality will then revert to HP Presence Manager. Purchase of 1–5-year license is required thereafter. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos. HP Presence Manager and HP Presence Insights use HP Cloud Endpoint Manager and HP TechPulse, a telemetry and analytics platform that provides critical data around devices and applications HP Cloud Endpoint Manager and HP TechPulse follow stringent GDPR privacy regulations. HP TechPulse is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas.com/requirements. HP Presence Manager and HP Presence Insights are licensed by the terms of the HP Presence Terms of Service www.hp.com/hp-presence-insights-tos.
Zoom Rooms software preinstalled. Subscription to Zoom Rooms required and sold separately.
HP TechPulse is a telemetry and analytics platform that provides critical data around devices and applications and is not sold as a standalone service. HP TechPulse follows stringent GDPR privacy regulations and is ISO27001, ISO27701, ISO27017 and SOC2 Type2 certified for Information Security. Internet access with connection to TechPulse portal is required. For full system requirements, please visit http://www.hpdaas. com/requirements.
HP Cloud Endpoint Manager is licensed by the terms of the HP Presence Insights Terms of Service www.hp.com/hp-presence-insights-tos.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method.
HP Sure Start Gen7 is available on select HP PCs.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percentage of ocean-bound plastic contained in each component varies by product.
Plastic cushions are made from >90% recycled plastic.
HP Presence Exchange is a separately purchased service.