location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M14d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63AAUAT6WL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196380023057 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152662
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 17:09:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 63AAUAT6WL user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Support Windows 10
Warranty: 3-year
Long product name Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black :
The long product name of Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" 16:10 In-Plane Switching 2240 x 1400, 0.135x0.135 mm, 189 dpi, 1500:1, 300 cd/m²
More>>>
Short summary description Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black:
This short summary of the Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision M14d, 35,6 cm (14"), 2240 x 1400 pixels, 2.2K, LED, 8 ms, Black

Long summary description Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black:
This is an auto-generated long summary of Lenovo ThinkVision M14d LED display 35,6 cm (14") 2240 x 1400 pixels 2.2K Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision M14d. Display diagonal: 35,6 cm (14"), Display resolution: 2240 x 1400 pixels, HD type: 2.2K, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

The all-out visual performer
The all-out visual performer

The ThinkVision M14d Mobile Monitor has a 2.2K, 104 PPI, 2240 x 1400 resolution screen with IPS panel that offers excellent, sharp performance, and superb visibility from wide viewing angles. Its 16:10 aspect ratio and its ‘mirror and extend’ feature means that it is perfectly aligned with the viewing format of your 16:10 notebook. This mobile monitor comes with a 100% sRGB color gamut and 105% sRGB color space which is consistent with notebooks and displays rich, true-to-life colors. No wonder it adapts easily to your mobile lifestyle and gives your personal productivity a big boost.

Power pass-through for extra convenience
Power pass-through for extra convenience

The ThinkVision M14d Mobile Monitor will delight you with its connectivity and convenience. This monitor comes with 2 x USB Type-C ports with up to 65W power pass-through. This unique feature means you can power your ThinkVision M14d Mobile Monitor and charge your notebook simultaneously while keeping your desk clutter-free. Now, you don’t have to worry about charging multiple devices. Just charge your notebook and connect your mobile monitor for uninterrupted performance.

Portable & comfortable
Portable & comfortable

Weighing in at less than 600 grams, this slim, lightweight, ultra-portable monitor’s 14-inch screen is just 4.6 mm thick, making it very easy to carry. The ThinkVision M14d Mobile Monitor also comes with Natural Low Blue Light technology that protects your eyes from harmful blue light enables you to have a strain-free viewing experience without color distortion. Even when you are viewing it for long hours. Its Mount feature helps you adjust the monitor for enhanced ergonomics and comfort. In addition, the ThinkVision M14d comes with a height adjustment support feature that further enhances the user experience.

Display
Display diagonal *
35,6 cm (14")
Display resolution *
2240 x 1400 pixels
HD type *
2.2K
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
375 cd/m²
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
6 ms
Pixel pitch
0,135 x 0,135 mm
Pixel density
104 ppi
Viewable size, horizontal
30,1 cm
Viewable size, vertical
18,9 cm
Colour depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
100%
Performance
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Certification
Energy Star Certified, EPEAT Silver, RoHS Eyesafe Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Low Blue Light, TÜV Rheinland Flicker Free
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
HDMI *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
1,1 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 95°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
6 W
Power consumption (max)
7,5 W
Power consumption (off)
0,5 W
Power supply type
External
Packaging content
Stand included
Yes
Cables included
USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
314,4 mm
Depth (with stand)
106,4 mm
Weight (with stand)
600 g
Width (without stand)
314,4 mm
Depth (without stand)
4,6 mm
Height (without stand)
215,3 mm
Weight (without stand)
400 g
Bezel width (side)
4,9 mm
Bezel width (top)
4,9 mm
Bezel width (bottom)
1,89 cm
Packaging data
Package width
384 mm
Package depth
76 mm
Package height
277 mm
Package weight
1,8 kg
Package type
Box
Country Distributor
Nederland 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)