location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Essential 39,6 cm (15.6") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynabook Essential Laptop Slim Case 15.6“
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX2011E-1NCA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4062507214577
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2023 22:05:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (18.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook Essential 39,6 cm (15.6") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cushioned laptop compartment
  • - Front pocket with workstation for phones, penholders, name card, etc
  • - Detachable, adjustable shoulder strap
  • - Comfortable carrying handle
  • - Durable, water repellent fabric
  • - Robust metal zipper puller
Long product name Dynabook Essential 39,6 cm (15.6") Messenger case Black :
The long product name of Dynabook Essential 39,6 cm (15.6") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6", 402 x 35 x 276 mm, 300D Polyester, black
More>>>
Short summary description Dynabook Essential 39,6 cm (15.6") Messenger case Black:
This short summary of the Dynabook Essential 39,6 cm (15.6") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Essential, Messenger case, 39,6 cm (15.6"), Shoulder strap, 341 g

Long summary description Dynabook Essential 39,6 cm (15.6") Messenger case Black:
This is an auto-generated long summary of Dynabook Essential 39,6 cm (15.6") Messenger case Black based on the first three specs of the first five spec groups.

Dynabook Essential. Case type: Messenger case, Maximum screen size: 39,6 cm (15.6"), Number of compartments: 2, Carrying handle(s), Shoulder strap. Weight: 341 g. Surface coloration: Monochromatic

Convenient, comfortable, and easy to carry

Laptops are widely becoming the main tool for work, education, creativity, entertainment and communication.The top loading essential laptop slim case from Dynabook offers a convenient and affordable way to store, transport and protect a device.Light in weight and equipped with an adjustable and removable shoulder strap this easy to carry bag also features a front pocket for accessories.

Country Distributor
United Kingdom 1 distributor(s)