location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X634e A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X634e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0659 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X634e A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Internal memory: 80 MB 500 MHz
  • - 38,8 kg
Long product name Lexmark X634e A4 1200 x 1200 DPI 43 ppm :
The long product name of Lexmark X634e A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark X634e MFP
More>>>
Lexmark X634e A4 1200 x 1200 DPI 43 ppm:
The official description of Lexmark X634e A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An A4 multifunction device that evolves with you, Lexmark’s X634e offers enhanced security features, total ease of use and a major boost in productivity. Thanks to its intuitive colour touch-screen interface, users can operate it easily with little training. And it’s equipped with PostScript and PCL emulation to keep workflow soaring like never before!
--------------------------------------------------------------------------------
High-performance multifunction A4 monochrome laser

--------------------------------------------------------------------------------
Intuitive colour touch-screen interface for hassle-free operation

--------------------------------------------------------------------------------
Lightning-fast 45 pages per minute for printing and copying

--------------------------------------------------------------------------------
PostScript and PCL emulation to optimise performance

--------------------------------------------------------------------------------
Enhanced data security and authentication features

--------------------------------------------------------------------------------
Efficient document transmission via LDAP support

--------------------------------------------------------------------------------
Network-ready with 10/100 Ethernet adapter

--------------------------------------------------------------------------------
“Zero Configuration” and advanced network management tools

--------------------------------------------------------------------------------
Wide range of flexible finishing options

--------------------------------------------------------------------------------
Standard onsite support and extended warranties available

Short summary description Lexmark X634e A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X634e A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X634e, 1200 x 1200 DPI, A4

Long summary description Lexmark X634e A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X634e A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X634e. Maximum resolution: 1200 x 1200 DPI. Optical scanning resolution: 300 x 300 DPI. Maximum ISO A-series paper size: A4

Printing
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8,5 s
Copying
Copying *
No
Copy speed (black, normal quality, A4)
43 cpm
Scanning
Scanning *
No
Optical scanning resolution *
300 x 300 DPI
Fax
Faxing *
No
Modem speed
33,6 Kbit/s
Features
Digital sender
No
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Maximum internal memory
320 MB
Internal memory *
80 MB
Processor frequency
500 MHz
Sound pressure level (printing)
56 dB
Design
Market positioning *
Business
Certificates
Certification
Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A
Weight & dimensions
Weight
38,8 kg
Other features
I/O ports
Ethernet 10/100BaseTX Two Internal Card Slots USB Compatible with USB 2.0 Specification
Networking features
Ethernet/Fast-Ethernet
Dimensions (WxDxH)
813 x 908 x 584 mm
Media types supported
Card Stock,Dual Web Labels,Envelopes,Integrated Labels,Paper Labels,Plain Paper,Polyester,Labels,Transparencies,Vinyl Labels
Compatible operating systems
Apple Mac OS 8.6 - 9.x Apple Mac OS X Citrix, MetaFrame and MetaFrame XP are registered trademarks or trademarks of Citrix Systems, Inc. in the U.S. and other countries. Microsoft Windows 2000 Server running Terminal Services with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0. Microsoft Windows NT 4 Terminal Server with Citrix MetaFrame XP Presentation Server Microsoft Windows Server 2003 running Terminal Server with Citrix MetaFrame XP Presentation Server or Citrix MetaFrame Presentation Server 3.0 Red Hat Linux 7.3, 8.0, 9.0 SuSE Linux 8.0, 8.1, 8.2, 9.0 Red Hat Enterprise Linux WS 3.0 Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Novell NetWare(R) 3.x, 4.x, 5.x, 6.x including full NDS and NDPS support Novell(R) Distributed Print ServicesTM (NDPS(TM)) 2.0 or later with Lexmark Printing Solution Novell NetWare(R) 6.x with iPrint
Colour all-in-one functions
No