HP logo

HP DesignJet Sheet Organizer

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52339
Info modified on:
30 Oct 2024, 07:16:11
Long product name HP DesignJet Sheet Organizer:

DesignJet Sheet Organizer

HP DesignJet Sheet Organizer:

With the HP DesignJet Sheet Organizer, printed pages from sheets and the roll are conveniently separated for easy pickup. While the sheet organizer collects printed sheets (A4/A3), large-format prints from the roll are collected in the media bin.

Short summary description HP DesignJet Sheet Organizer:

HP DesignJet Sheet Organizer, Sheet organizer, Black, HP, DesignJet T850, 4,5 kg, 495 mm

Long summary description HP DesignJet Sheet Organizer:

HP DesignJet Sheet Organizer. Product type: Sheet organizer, Product colour: Black, Brand compatibility: HP. Package weight: 4,5 kg, Package width: 495 mm, Package depth: 457 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.