location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ardo MP22SA combi-fridge Freestanding 195 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ardo Check ‘Ardo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP22SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP22SA
Category:
Fridges that also have freezer departments, usually at the top.
Combi-Fridges Check ‘Ardo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ardo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ardo MP22SA combi-fridge Freestanding 195 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 195 L White
  • - 175 L
  • - 20 L 2 kg/24h 4*
  • - Reversible doors
  • - N
  • - 37 dB
  • - 110 W
More>>>
Short summary description Ardo MP22SA combi-fridge Freestanding 195 L White:
This short summary of the Ardo MP22SA combi-fridge Freestanding 195 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Ardo MP22SA, 195 L, Freestanding, 37 dB, 2 kg/24h, White

Long summary description Ardo MP22SA combi-fridge Freestanding 195 L White:
This is an auto-generated long summary of Ardo MP22SA combi-fridge Freestanding 195 L White based on the first three specs of the first five spec groups.

Ardo MP22SA. Appliance placement: Freestanding, Product colour: White, Refrigerating medium: R600a. Total net capacity: 195 L, Noise level: 37 dB, Total gross capacity: 200 L. Fridge net capacity: 175 L. Freezer net capacity: 20 L, Freezing capacity: 2 kg/24h, Storage time during power failure: 13 h. Connected load: 110 W, Energy usage: 0,57 kWh/24h

Brand Image Product code Product Stock Price from
Ardo

Ardo MP14SA combi-fridge Freestanding 127 L White
(show image)
MP14SA MP14SA 0.00
(excl. VAT)
0 (incl. VAT)