location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DIR-655 wireless router Gigabit Ethernet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIR-655
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-655 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 336823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (6.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DIR-655 wireless router Gigabit Ethernet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wi-Fi 4 (802.11n)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
Warranty: 1 year
Long product name D-Link DIR-655 wireless router Gigabit Ethernet White :
The long product name of D-Link DIR-655 wireless router Gigabit Ethernet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIR-655 - Gigabit Ethernet, 802.11g/n, USB 2.0
More>>>
D-Link DIR-655 wireless router Gigabit Ethernet White:
The official description of D-Link DIR-655 wireless router Gigabit Ethernet White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Intelligent data prioritization on both wired (StreamEngine) and wireless (WISH) networks
- “Works with Windows Vista™” logo
- Gigabit switch ports on both LAN and WAN sides
- Wireless encryption at the touch of a button

Wireless N Gigabit Router
The D-Link DIR-655 Wireless N Gigabit Router is an 802.11n (Draft 1.0) compliant device that delivers real world performance of up to 650% faster than an 802.11g wireless connection and also faster than 100Mbps wired Ethernet. By connecting the DIR-655 router to a cable or DSL modem, users will be able to share their high-speed Internet access with everyone on the network and create a secure wireless network to share photos, files, music, video, printers and network storage throughout their home.

High-performance
The DIR-655 features the fastest processor in the RangeBooster N™ range, achieving ever higher throughput results between WAN and LAN networks.
Combined with the acclaimed QoS StreamEngine, this allows the DIR-655 to provide a better Internet experience by keeping Internet phone calls and online gaming smooth and responsive.
In addition, the router includes four Gigabit Ethernet switch ports for highest transfer speeds to other Gigabit capable devices such as a network attached storage device. For the first time, Gigabit connectivity is introduced on the WAN side as well, a unique feature ahead of its time in many countries, but which will be welcome by those who already have Ethernet as their means to access the Internet, for instance in Northern Europe.

Wireless LAN Intelligent Stream Handling (WISH) technology
The DIR-655 router includes Quality of Service (QoS), wirelessly as well as to and from the Internet (StreamEngine). It features WISH, which enhances the consumer's experience for gaming, HDTV and other media applications over a wireless connection by minimizing the disruptive effects of competing traffic on the wireless network. It automatically detects if audio, video or gaming content is being used on the wireless network and gives these applications priority over less time-sensitive traffic such as email or file transfers. It then adjusts priorities on the fly to ensure media content is transmitted without jitter or lag.
Furthermore, the router enforces a “good neighbour” policy, ensuring that it will not create interference for neighbouring networks. This is achieved by reducing the amount of radio spectrum used when detecting a legacy 802.11g/b network in the vicinity.

Whole home coverage
The DIR-655 router is designed for use in bigger homes and for users that demand higher performance networking. Featuring 802.11n (Draft 1.0) technology with a 3x3 antenna design, the DIR-655 router provides superior whole home coverage whilst eliminating dead spots. By adding a Wireless N notebook or desktop adapter, users can stay connected to their network from virtually anywhere in their home.

Simplified wireless security
The router supports the Wi-Fi Alliance’s standard for wireless security at the touch of a button. With Wi-Fi Protected Setup™ (WPS), the wireless network name (SSID) and encryption keys are automatically generated and broadcast to the client devices. Users do not have to memorise complicated passwords and key them in several times. This considerably simplifies the process of setting up security on the wireless network.

Short summary description D-Link DIR-655 wireless router Gigabit Ethernet White:
This short summary of the D-Link DIR-655 wireless router Gigabit Ethernet White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DIR-655, Wi-Fi 4 (802.11n), Ethernet LAN, White

Long summary description D-Link DIR-655 wireless router Gigabit Ethernet White:
This is an auto-generated long summary of D-Link DIR-655 wireless router Gigabit Ethernet White based on the first three specs of the first five spec groups.

D-Link DIR-655. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: White, LED indicators: LAN, Power, Status, USB, WAN, WLAN. Certification: FCC Class B, CE, Wi-Fi

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
No
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
WPA, WPA2, WPS
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Design
Product colour
White
Design
LED indicators
LAN, Power, Status, USB, WAN, WLAN
Antenna
Antennas quantity
3
Features
Certification
FCC Class B, CE, Wi-Fi
Power
Output voltage
12 V
Weight & dimensions
Width
116,8 mm
Depth
193 mm
Height
30,4 mm
Weight
317,5 g
Packaging data
Package width
205,7 mm
Package depth
276,8 mm
Package height
66 mm
Package weight
907 g
Other features
USB ports quantity
1
Minimum system requirements
Internet Explorer 6 + Mozilla Firefox 1.5+
Input current
2 A
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:13:41
Uk has collected 53 expert reviews for D-Link DIR-655 wireless router Gigabit Ethernet White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-06-01 06:13:10
Product Code: DIR655 The D-Link DIR-655 is a top-performing router with useful extras like drive and printer sharing and a Wi-Fi guest zone. D-Links DIR-655 Xtreme N Gigabit Router was one of the first gigabit draft-2.0 routers, and its still one...
Bottom line While its drive and printer sharing features have serious limitations, the D-Link DIR-655 would be one of our top picks even without them, thanks to its low price, great performance, easy setup, and handy guest access mode. Becky Waring Lowest online...
80%
techradar.com
Updated:
2018-06-01 06:13:10
The D-Link DIR-655 Wireless N Gigabit Router has been available for over 12 months and is now seen as something of an entry-level router in the range. However, it still manages to include all the features weve come to expect from a well-equipped domes...
Good Good software management, Decent signal...
Bad Not a looker...
70%
pcauthority.com.au
Updated:
2018-06-01 06:13:10
While some of the routers on test look like props from a sci-fi show, D-Link’s design is more sedate. The DIR-655 is fairly compact and its flashing blue LEDs are more discreet than others, which practically light up the room. A wall-mounting ki...
83%
macworld.co.uk
Updated:
2018-06-01 06:13:10
Several of these wireless routers actually require you to use a wired Ethernet connection when you initially set them up – which is annoying as the whole point of a wireless network is to avoid trailing wires from room to room. So we were pleasantly...
Good Compact design...
Bad Poor Mac support...
Bottom line Unfortunately, things went downhill from that point onwards. In order to set up a password to protect your new wireless network you have to configure the router through its built-in webpage. However, that webpage didn’t work properly with the Safari...
40%
goodgearguide.com.au
Updated:
2018-06-01 06:13:21
Users after a fast wireless router may want to consider D-Links DIR-655, which features the 802.11 draft-n specification, as well as a four-port gigabit Ethernet switch. It can distribute an Internet connection from either a cable or ADSL modem, and i...
Good Its 802.11 draft-n performance was fast, we didnt have to fiddle with the default settings in order to get smooth wireless networking performance, it performed well when 802.11g and 802.11 draft-n clients were connected simultaneously...
Bad It doesnt have print or file server functions built in, its Web interface could be a little better, it could use more comprehensive keyword filtering options The Final Word All up, we didnt have to fiddle with this routers settings at all, apart fro...
Bottom line All up, we didnt have to fiddle with this routers settings at all, apart from entering our Internet and wireless connectivity details. It distributed our Internet connection and streamed multimedia files to various wireless clients without any proble...
80%
expertreviews.co.uk
Updated:
2018-06-01 06:13:27
D-Link's RangeBooster N 650 is a Draft-N router with an integrated Gigabit switch rather than the 10/100 switches built into most. It's compact and feels well made. The setup wizard clearly explains how to connect the router physically, and lets you set...
80%
pocket-lint.com
Updated:
2018-06-01 06:13:38
Wireless gets a boost, but is this the device to give it to us?...
Good Performance potential, looks, pricing...
Bad Requires matching adapters to attain peak performance...
Bottom line A sexy and efficient way to get a fast wireless network up and running...
90%
Brand Image Product code Product Stock Price from
ASUS DSL-N13 wireless router Silver ASUS DSL-N13 wireless router Silver
(show image)
90-IDB002U00-01PZ DSL-N13 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)