location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta High Energy AA, 10 pcs Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Energy AA, 10 pcs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04906 121 461 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496626816
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:56:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta High Energy AA, 10 pcs Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AA Single-use battery
  • - Alkaline
  • - 1,5 V
  • - 10 pc(s)
Long product name Varta High Energy AA, 10 pcs Single-use battery Alkaline :
The long product name of Varta High Energy AA, 10 pcs Single-use battery Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Energy AA, 1.5 V
More>>>
Varta High Energy AA, 10 pcs Single-use battery Alkaline:
The official description of Varta High Energy AA, 10 pcs Single-use battery Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Powerful energy for power-hungry devices, e.g. computer devices, audio equipments, toys etc.
- Clear communication of recommended use by way of pictograms
- "Made in Germany" as the proof of origin on the blister front of the most important product types
- "Single Press Out" enables easy opening of the pack and good storage for unused batteries

Short summary description Varta High Energy AA, 10 pcs Single-use battery Alkaline:
This short summary of the Varta High Energy AA, 10 pcs Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta High Energy AA, 10 pcs, Single-use battery, AA, Alkaline, 1,5 V, 10 pc(s), Blue, Silver

Long summary description Varta High Energy AA, 10 pcs Single-use battery Alkaline:
This is an auto-generated long summary of Varta High Energy AA, 10 pcs Single-use battery Alkaline based on the first three specs of the first five spec groups.

Varta High Energy AA, 10 pcs. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Weight: 23,5 g. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
AA
Battery technology *
Alkaline
Battery voltage *
1,5 V
Product colour
Blue, Silver
Battery
Number of batteries included *
10 pc(s)
Weight & dimensions
Weight
23,5 g
Other features
Battery form factor
Cylindrical
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta V392 Single-use battery SR41 Silver-Oxide (S) Varta V392 Single-use battery SR41 Silver-Oxide (S)
(show image)
00392 101 111 V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AAA Lithium Single-use battery Varta 4x AAA Lithium Single-use battery
(show image)
06103 301 404 4x AAA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta LONGLIFE Power 4.5 V Single-use battery Alkaline Varta LONGLIFE Power 4.5 V Single-use battery Alkaline
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta V 341 MF Single-use battery Silver-Oxide (S) Varta V 341 MF Single-use battery Silver-Oxide (S)
(show image)
20341 V 341 MF 0.00
(excl. VAT)
0 (incl. VAT)
Varta 675 Single-use battery Zinc-Air Varta 675 Single-use battery Zinc-Air
(show image)
04600 945 416 675 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)